Daburn Electronics & Cable Eco-DaFlex Wire UL 11028 4633

Description
Description: Daburn Eco-DaFlex Wire is a UL certified environmentally friendly hook-up wire. Eco-DaFlex is RoHS and WEEE compliant because it does not contain any hazardous substances and, therefore, can be easily recycled. Eco-DaFlex is designed with modified polyphenylene ether (mPPE) thermoplastic, a zero-halogen insulation absent of any heavy metal pigments. When compared to PVC, mPPE is a 40% lighter, offers a 45% smaller diameter, and is a tougher more durable option. Conductors are tinned copper. This wire meets UL Style 11028. Eco-DaFlex Wire is manufactured by Daburn Electronics & Cable and equivalent to Alpha EcoWire®*.6710 through 6719. Operating Temperature: -40°C to +105°C Voltage Rating: 600 Volts UL Flammability Test: UL VW-1 and CSA FT1 UL AWM 11028 and CSA AWM 1 A Daburn Eco-DaFlex Wire is RoHS, Reach and WEEE compliant and Halogen Free. *EcoWire® and EcoFlex® are registered trademarks of Alpha Wire. Daburn is not, in any way, related to, affiliated with or licensed by Alpha Wire or Belden Inc.
Datasheet
Description
Description: Daburn Eco-DaFlex Wire is a UL certified environmentally friendly hook-up wire. Eco-DaFlex is RoHS and WEEE compliant because it does not contain any hazardous substances and, therefore, can be easily recycled. Eco-DaFlex is designed with modified polyphenylene ether (mPPE) thermoplastic, a zero-halogen insulation absent of any heavy metal pigments. When compared to PVC, mPPE is a 40% lighter, offers a 45% smaller diameter, and is a tougher more durable option. Conductors are tinned copper. This wire meets UL Style 11028. Eco-DaFlex Wire is manufactured by Daburn Electronics & Cable and equivalent to Alpha EcoWire®*.6710 through 6719. Operating Temperature: -40°C to +105°C Voltage Rating: 600 Volts UL Flammability Test: UL VW-1 and CSA FT1 UL AWM 11028 and CSA AWM 1 A Daburn Eco-DaFlex Wire is RoHS, Reach and WEEE compliant and Halogen Free. *EcoWire® and EcoFlex® are registered trademarks of Alpha Wire. Daburn is not, in any way, related to, affiliated with or licensed by Alpha Wire or Belden Inc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-DaFlex Wire UL 11028 - 4633 - Daburn Electronics & Cable
Dover, NJ, USA
Eco-DaFlex Wire UL 11028
4633
Eco-DaFlex Wire UL 11028 4633
Description: Daburn Eco-DaFlex Wire is a UL certified environmentally friendly hook-up wire. Eco-DaFlex is RoHS and WEEE compliant because it does not contain any hazardous substances and, therefore, can be easily recycled. Eco-DaFlex is designed with modified polyphenylene ether (mPPE) thermoplastic, a zero-halogen insulation absent of any heavy metal pigments. When compared to PVC, mPPE is a 40% lighter, offers a 45% smaller diameter, and is a tougher more durable option. Conductors are tinned copper. This wire meets UL Style 11028. Eco-DaFlex Wire is manufactured by Daburn Electronics & Cable and equivalent to Alpha EcoWire®*.6710 through 6719. Operating Temperature: -40°C to +105°C Voltage Rating: 600 Volts UL Flammability Test: UL VW-1 and CSA FT1 UL AWM 11028 and CSA AWM 1 A Daburn Eco-DaFlex Wire is RoHS, Reach and WEEE compliant and Halogen Free. *EcoWire® and EcoFlex® are registered trademarks of Alpha Wire. Daburn is not, in any way, related to, affiliated with or licensed by Alpha Wire or Belden Inc.

Description: Daburn Eco-DaFlex Wire is a UL certified environmentally friendly hook-up wire. Eco-DaFlex is RoHS and WEEE compliant because it does not contain any hazardous substances and, therefore, can be easily recycled. Eco-DaFlex is designed with modified polyphenylene ether (mPPE) thermoplastic, a zero-halogen insulation absent of any heavy metal pigments. When compared to PVC, mPPE is a 40% lighter, offers a 45% smaller diameter, and is a tougher more durable option. Conductors are tinned copper. This wire meets UL Style 11028.
Eco-DaFlex Wire is manufactured by Daburn Electronics & Cable and equivalent to Alpha EcoWire®*.6710 through 6719.
Operating Temperature: -40°C to +105°C

Voltage Rating: 600 Volts UL

Flammability Test: UL VW-1 and CSA FT1

UL AWM 11028 and CSA AWM 1 A
Daburn Eco-DaFlex Wire is RoHS, Reach and WEEE compliant and Halogen Free.
*EcoWire® and EcoFlex® are registered trademarks of Alpha Wire. Daburn is not, in any way, related to, affiliated with or licensed by Alpha Wire or Belden Inc.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 4633
Product Name Eco-DaFlex Wire UL 11028
Approvals UL Listing Mark; RoHS, Reach, and WEEE
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1650 inch (0.7620 to 4.19 mm)
Wire Insulation Eco-DaFlex Wire
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
Hook Up Wire - 1853909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details