Daburn Electronics & Cable Type D High Temperature Hook-Up Wire 2525N

Description
One conductor stranded tinned copper similar to Type C - Heavier Wall 105°C thermoplastic insulation with a Nylon jacket (clear polymide) over all. Nominal wall 24 thru 14 .032", 12 thru 6.040", 4-2 .045".
Description
One conductor stranded tinned copper similar to Type C - Heavier Wall 105°C thermoplastic insulation with a Nylon jacket (clear polymide) over all. Nominal wall 24 thru 14 .032", 12 thru 6.040", 4-2 .045".

Suppliers

Company
Product
Description
Supplier Links
Type D High Temperature Hook-Up Wire - 2525N - Daburn Electronics & Cable
Dover, NJ, USA
Type D High Temperature Hook-Up Wire
2525N
Type D High Temperature Hook-Up Wire 2525N
One conductor stranded tinned copper similar to Type C - Heavier Wall 105°C thermoplastic insulation with a Nylon jacket (clear polymide) over all. Nominal wall 24 thru 14 .032", 12 thru 6.040", 4-2 .045".

One conductor stranded tinned copper similar to Type C - Heavier Wall 105°C thermoplastic insulation with a Nylon jacket (clear polymide) over all. Nominal wall 24 thru 14 .032", 12 thru 6.040", 4-2 .045".

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2525N
Product Name Type D High Temperature Hook-Up Wire
Rated Voltage 3000 volts
Nominal Diameter 0.0900 to 0.3100 inch (2.29 to 7.87 mm)
Rated Temperature 105 C (221 F)
Wire Insulation Thermoplastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1818353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details