Daburn Electronics & Cable ETFE Hook-Up Wire Mil-W-22759/32 2431

Description
Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/32. Description: Single conductor stranded tinned copper insulated with Cross-linked ETFE insulation (lightweight). This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -65°C to +150°C Voltage Rating: 600 Volts AC This series is RoHS compliant.
Datasheet
Description
Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/32. Description: Single conductor stranded tinned copper insulated with Cross-linked ETFE insulation (lightweight). This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -65°C to +150°C Voltage Rating: 600 Volts AC This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETFE Hook-Up Wire Mil-W-22759/32 - 2431 - Daburn Electronics & Cable
Dover, NJ, USA
ETFE Hook-Up Wire Mil-W-22759/32
2431
ETFE Hook-Up Wire Mil-W-22759/32 2431
Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/32. Description: Single conductor stranded tinned copper insulated with Cross-linked ETFE insulation (lightweight). This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -65°C to +150°C Voltage Rating: 600 Volts AC This series is RoHS compliant.

Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/32.

Description: Single conductor stranded tinned copper insulated with Cross-linked ETFE insulation (lightweight). This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -65°C to +150°C

Voltage Rating: 600 Volts AC

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2431
Product Name ETFE Hook-Up Wire Mil-W-22759/32
Approvals RoHs
Rated Voltage 600 volts
Nominal Diameter 0.0350 to 0.0700 inch (0.8890 to 1.78 mm)
Wire Insulation Tefzel
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Flexible PVC Lead Wire - NUF 29-5146 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Primary Wire - 1722203001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details