Daburn Electronics & Cable Irradiated PVC Hook-Up Wire 2200

Description
One conductor, tinned copper with .010" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This exposure causes the insulation to become far superior to ordinary PVC in temperature, abrasion and cut-through resistance. It can withstand direct contact with a soldering iron and it will not shrink back, melt or deform. Ideal for hi-density wiring.
Datasheet
Description
One conductor, tinned copper with .010" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This exposure causes the insulation to become far superior to ordinary PVC in temperature, abrasion and cut-through resistance. It can withstand direct contact with a soldering iron and it will not shrink back, melt or deform. Ideal for hi-density wiring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irradiated PVC Hook-Up Wire - 2200 - Daburn Electronics & Cable
Dover, NJ, USA
Irradiated PVC Hook-Up Wire
2200
Irradiated PVC Hook-Up Wire 2200
One conductor, tinned copper with .010" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This exposure causes the insulation to become far superior to ordinary PVC in temperature, abrasion and cut-through resistance. It can withstand direct contact with a soldering iron and it will not shrink back, melt or deform. Ideal for hi-density wiring.

One conductor, tinned copper with .010" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This exposure causes the insulation to become far superior to ordinary PVC in temperature, abrasion and cut-through resistance. It can withstand direct contact with a soldering iron and it will not shrink back, melt or deform. Ideal for hi-density wiring.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2200
Product Name Irradiated PVC Hook-Up Wire
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0350 to 0.0780 inch (0.8890 to 1.98 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 164205-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details