Daburn Electronics & Cable XLPE Hook Up Wire UL 3266 2232

Description
Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3266. Description: Single conductor stranded tinned copper insulated with .016” or .020" XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +125°C Voltage Rating: 300 Volts UL, 600 Volts Peak UL, (Spark voltage 3,000V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange Sizes & Colors usually stocked and available online are indicated in the above chart, please call or click above on "Contact Us" for availability of other sizes & colors. Crosses to Alpha 7026, 7025, 7024
Datasheet
Description
Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3266. Description: Single conductor stranded tinned copper insulated with .016” or .020" XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +125°C Voltage Rating: 300 Volts UL, 600 Volts Peak UL, (Spark voltage 3,000V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange Sizes & Colors usually stocked and available online are indicated in the above chart, please call or click above on "Contact Us" for availability of other sizes & colors. Crosses to Alpha 7026, 7025, 7024
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLPE Hook Up Wire UL 3266 - 2232 - Daburn Electronics & Cable
Dover, NJ, USA
XLPE Hook Up Wire UL 3266
2232
XLPE Hook Up Wire UL 3266 2232
Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3266. Description: Single conductor stranded tinned copper insulated with .016” or .020" XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +125°C Voltage Rating: 300 Volts UL, 600 Volts Peak UL, (Spark voltage 3,000V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange Sizes & Colors usually stocked and available online are indicated in the above chart, please call or click above on "Contact Us" for availability of other sizes & colors. Crosses to Alpha 7026, 7025, 7024

Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics:

  • Low-Smoke Zero Halogen (LSZH)
  • Excellent Mechanical Strength and Abrasion Resistance
  • Very Good Electrical Insulating Properties
  • Excellent Thermal Stability
  • Highly Resistant to Chemicals and Solvents
  • Excellent Resistance to Ozone and Oxidation
  • Very Good Flexibility

This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3266.

Description: Single conductor stranded tinned copper insulated with .016” or .020" XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -40°C to +125°C

Voltage Rating: 300 Volts UL, 600 Volts Peak UL, (Spark voltage 3,000V)

FT2 Flame Rating.

This series is RoHS compliant.

Standard Put-Ups: 100 feet, 500 feet, 1,000 feet

Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Sizes & Colors usually stocked and available online are indicated in the above chart, please call or click above on "Contact Us" for availability of other sizes & colors.
Crosses to Alpha 7026, 7025, 7024

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2232
Product Name XLPE Hook Up Wire UL 3266
Approvals UL Listing Mark; FT2 Flame Rating, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0470 to 0.1580 inch (1.19 to 4.01 mm)
Wire Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details