Daburn Electronics & Cable PTFE Wire High Strength Alloy Mil-W-22759/22 2417

Description
Single conductor stranded silver plated high-strength copper alloy insulated with extruded PTFE insulation. This wire meets Milspec MIL-W-22759/22, SAE AS22759/22. Operating Temperature: -90°C to +200°C Voltage Rating: 600 Volts This series is RoHS compliant.
Datasheet
Description
Single conductor stranded silver plated high-strength copper alloy insulated with extruded PTFE insulation. This wire meets Milspec MIL-W-22759/22, SAE AS22759/22. Operating Temperature: -90°C to +200°C Voltage Rating: 600 Volts This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE Wire High Strength Alloy Mil-W-22759/22 - 2417 - Daburn Electronics & Cable
Dover, NJ, USA
PTFE Wire High Strength Alloy Mil-W-22759/22
2417
PTFE Wire High Strength Alloy Mil-W-22759/22 2417
Single conductor stranded silver plated high-strength copper alloy insulated with extruded PTFE insulation. This wire meets Milspec MIL-W-22759/22, SAE AS22759/22. Operating Temperature: -90°C to +200°C Voltage Rating: 600 Volts This series is RoHS compliant.

Single conductor stranded silver plated high-strength copper alloy insulated with extruded PTFE insulation. This wire meets Milspec MIL-W-22759/22, SAE AS22759/22.

Operating Temperature: -90°C to +200°C

Voltage Rating: 600 Volts

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2417
Product Name PTFE Wire High Strength Alloy Mil-W-22759/22
Approvals RoHs
Rated Voltage 600 volts
Nominal Diameter 0.0310 to 0.0600 inch (0.7874 to 1.52 mm)
Wire Insulation Teflon
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 188351-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details