Daburn Electronics & Cable Type B High Temperature Hook-Up Wire 2511

Description
One conductor, 19 strand tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket.
Description
One conductor, 19 strand tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket.

Suppliers

Company
Product
Description
Supplier Links
Type B High Temperature Hook-Up Wire - 2511 - Daburn Electronics & Cable
Dover, NJ, USA
Type B High Temperature Hook-Up Wire
2511
Type B High Temperature Hook-Up Wire 2511
One conductor, 19 strand tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket.

One conductor, 19 strand tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2511
Product Name Type B High Temperature Hook-Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0470 to 0.0750 inch (1.19 to 1.9 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Insulation Thermoplastic Light Wall Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1322 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 139161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 043921-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details