Daburn Electronics & Cable Irradiated PVC Hook-Up Wire 2215

Description
One conductor, stranded tinned copper with .016" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This exposure causes the insulation to become far superior to ordinary PVC in temperature, abrasion and cut-through resistance. It can withstand direct contact with a soldering iron and it will not shrink back, melt or deform.Ideal for hi-density wiring.
Datasheet
Description
One conductor, stranded tinned copper with .016" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This exposure causes the insulation to become far superior to ordinary PVC in temperature, abrasion and cut-through resistance. It can withstand direct contact with a soldering iron and it will not shrink back, melt or deform.Ideal for hi-density wiring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irradiated PVC Hook-Up Wire - 2215 - Daburn Electronics & Cable
Dover, NJ, USA
Irradiated PVC Hook-Up Wire
2215
Irradiated PVC Hook-Up Wire 2215
One conductor, stranded tinned copper with .016" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This exposure causes the insulation to become far superior to ordinary PVC in temperature, abrasion and cut-through resistance. It can withstand direct contact with a soldering iron and it will not shrink back, melt or deform.Ideal for hi-density wiring.

One conductor, stranded tinned copper with .016" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This exposure causes the insulation to become far superior to ordinary PVC in temperature, abrasion and cut-through resistance. It can withstand direct contact with a soldering iron and it will not shrink back, melt or deform.Ideal for hi-density wiring.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2215
Product Name Irradiated PVC Hook-Up Wire
Approvals RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.0930 inch (1.19 to 2.36 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 22-15044 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1230193001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details