Daburn Electronics & Cable Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type I 2601

Description
Type 1 MIL-W-5086 - One conductor stranded tinned copper with plastic insulation, nylon jacket overall.
Description
Type 1 MIL-W-5086 - One conductor stranded tinned copper with plastic insulation, nylon jacket overall.

Suppliers

Company
Product
Description
Supplier Links
Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type I - 2601 - Daburn Electronics & Cable
Dover, NJ, USA
Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type I
2601
Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type I 2601
Type 1 MIL-W-5086 - One conductor stranded tinned copper with plastic insulation, nylon jacket overall.

Type 1 MIL-W-5086 - One conductor stranded tinned copper with plastic insulation, nylon jacket overall.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2601
Product Name Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type I
Rated Voltage 600 volts
Nominal Diameter 0.0700 to 0.1400 inch (1.78 to 3.56 mm)
Rated Temperature 105 C (221 F)
Wire Insulation Plastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details