Daburn Electronics & Cable FEP Hook-Up Wire UL 1330 2423

Description
Daburn FEP Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Good Flexibility Good Lubricity (low coefficient of friction) Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also suitable for immersion in gasoline; gasoline vapor; and 80°C in oil. This wire meets UL Style 1330. Description: Single conductor stranded tinned copper insulated with .020” of fluorinated ethylene propylene (FEP) insulation. Operating Temperature: -65°C to +200°C Voltage Rating: 600 Volts UL (Spark voltage 6,000V) VW-1 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet
Description
Daburn FEP Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Good Flexibility Good Lubricity (low coefficient of friction) Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also suitable for immersion in gasoline; gasoline vapor; and 80°C in oil. This wire meets UL Style 1330. Description: Single conductor stranded tinned copper insulated with .020” of fluorinated ethylene propylene (FEP) insulation. Operating Temperature: -65°C to +200°C Voltage Rating: 600 Volts UL (Spark voltage 6,000V) VW-1 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEP Hook-Up Wire UL 1330 - 2423 - Daburn Electronics & Cable
Dover, NJ, USA
FEP Hook-Up Wire UL 1330
2423
FEP Hook-Up Wire UL 1330 2423
Daburn FEP Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Good Flexibility Good Lubricity (low coefficient of friction) Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also suitable for immersion in gasoline; gasoline vapor; and 80°C in oil. This wire meets UL Style 1330. Description: Single conductor stranded tinned copper insulated with .020” of fluorinated ethylene propylene (FEP) insulation. Operating Temperature: -65°C to +200°C Voltage Rating: 600 Volts UL (Spark voltage 6,000V) VW-1 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Daburn FEP Hook-Up Wire has the following characteristics:

  • Very Good Mechanical Strength and Abrasion Resistance
  • Excellent Electrical Insulating Properties
  • Excellent Thermal Stability
  • Resistant to Chemicals and Solvents
  • Excellent Resistance to Ozone and Oxidation
  • Good Flexibility
  • Good Lubricity (low coefficient of friction)

Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also suitable for immersion in gasoline; gasoline vapor; and 80°C in oil. This wire meets UL Style 1330.

Description: Single conductor stranded tinned copper insulated with .020” of fluorinated ethylene propylene (FEP) insulation.

Operating Temperature: -65°C to +200°C

Voltage Rating: 600 Volts UL (Spark voltage 6,000V)

VW-1 Flame Rating.

This series is RoHS compliant.

Standard Put-Ups: 100 feet, 500 feet, 1,000 feet

Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2423
Product Name FEP Hook-Up Wire UL 1330
Approvals UL Listing Mark; VW-1 Flame Rating, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0380 to 0.0980 inch (0.9652 to 2.49 mm)
Wire Insulation Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 636 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 042113-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details