Daburn Electronics & Cable Type C High Temperature Hook-Up Wire 2520

Description
One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016" with a clear nylon jacket overall.
Description
One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016" with a clear nylon jacket overall.

Suppliers

Company
Product
Description
Supplier Links
Type C High Temperature Hook-Up Wire - 2520 - Daburn Electronics & Cable
Dover, NJ, USA
Type C High Temperature Hook-Up Wire
2520
Type C High Temperature Hook-Up Wire 2520
One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016" with a clear nylon jacket overall.

One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016" with a clear nylon jacket overall.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2520
Product Name Type C High Temperature Hook-Up Wire
Rated Voltage 1000 volts
Nominal Diameter 0.0610 to 0.1350 inch (1.55 to 3.43 mm)
Wire Insulation Thermoplastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details