Daburn Electronics & Cable FEP Hook-Up Wire UL 1332 2424

Description
Daburn FEP Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Good Flexibility Good Lubricity (low coefficient of friction) Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also suitable for immersion in gasoline; gasoline vapor; and 80°C in oil. This wire meets UL Style 1332. Description: Single conductor stranded tinned copper insulated with .013” of fluorinated ethylene propylene (FEP) insulation. Operating Temperature: -65°C to +200°C Voltage Rating: 300 Volts UL (Spark voltage 3,000V) VW-1 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet
Description
Daburn FEP Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Good Flexibility Good Lubricity (low coefficient of friction) Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also suitable for immersion in gasoline; gasoline vapor; and 80°C in oil. This wire meets UL Style 1332. Description: Single conductor stranded tinned copper insulated with .013” of fluorinated ethylene propylene (FEP) insulation. Operating Temperature: -65°C to +200°C Voltage Rating: 300 Volts UL (Spark voltage 3,000V) VW-1 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEP Hook-Up Wire UL 1332 - 2424 - Daburn Electronics & Cable
Dover, NJ, USA
FEP Hook-Up Wire UL 1332
2424
FEP Hook-Up Wire UL 1332 2424
Daburn FEP Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Good Flexibility Good Lubricity (low coefficient of friction) Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also suitable for immersion in gasoline; gasoline vapor; and 80°C in oil. This wire meets UL Style 1332. Description: Single conductor stranded tinned copper insulated with .013” of fluorinated ethylene propylene (FEP) insulation. Operating Temperature: -65°C to +200°C Voltage Rating: 300 Volts UL (Spark voltage 3,000V) VW-1 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Daburn FEP Hook-Up Wire has the following characteristics:

  • Very Good Mechanical Strength and Abrasion Resistance
  • Excellent Electrical Insulating Properties
  • Excellent Thermal Stability
  • Resistant to Chemicals and Solvents
  • Excellent Resistance to Ozone and Oxidation
  • Good Flexibility
  • Good Lubricity (low coefficient of friction)

Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also suitable for immersion in gasoline; gasoline vapor; and 80°C in oil. This wire meets UL Style 1332.

Description: Single conductor stranded tinned copper insulated with .013” of fluorinated ethylene propylene (FEP) insulation.

Operating Temperature: -65°C to +200°C

Voltage Rating: 300 Volts UL (Spark voltage 3,000V)

VW-1 Flame Rating.

This series is RoHS compliant.

Standard Put-Ups: 100 feet, 500 feet, 1,000 feet

Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2424
Product Name FEP Hook-Up Wire UL 1332
Approvals UL Listing Mark; VW-1 Flame Rating, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0380 to 0.0980 inch (0.9652 to 2.49 mm)
Wire Insulation Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 631 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details