Daburn Electronics & Cable Ultra-Flexible Silicone Rubber Wire UL 3135 2616

Description
Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3135. Description: Single conductor stranded tinned copper insulated with .031” silicone rubber insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +200°C Voltage Rating: 600 Volts UL (Spark voltage 6,000 V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet
Description
Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3135. Description: Single conductor stranded tinned copper insulated with .031” silicone rubber insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +200°C Voltage Rating: 600 Volts UL (Spark voltage 6,000 V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Flexible Silicone Rubber Wire UL 3135 - 2616 - Daburn Electronics & Cable
Dover, NJ, USA
Ultra-Flexible Silicone Rubber Wire UL 3135
2616
Ultra-Flexible Silicone Rubber Wire UL 3135 2616
Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3135. Description: Single conductor stranded tinned copper insulated with .031” silicone rubber insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +200°C Voltage Rating: 600 Volts UL (Spark voltage 6,000 V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3135.

Description: Single conductor stranded tinned copper insulated with .031” silicone rubber insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -40°C to +200°C

Voltage Rating: 600 Volts UL (Spark voltage 6,000 V)

FT2 Flame Rating.

This series is RoHS compliant.

Standard Put-Ups: 100 feet, 500 feet, 1,000 feet

Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2616
Product Name Ultra-Flexible Silicone Rubber Wire UL 3135
Approvals UL Listing Mark; FT2 Flame Rating, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0810 to 0.1560 inch (2.06 to 3.96 mm)
Wire Weight 0.0037 to 0.0271 lbs/ft (0.0056 to 0.0403 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details