Daburn Electronics & Cable Type B High Temperature Hook-Up Wire 2500

Description
One conductor stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic light wall insulation.
Description
One conductor stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic light wall insulation.

Suppliers

Company
Product
Description
Supplier Links
Type B High Temperature Hook-Up Wire - 2500 - Daburn Electronics & Cable
Dover, NJ, USA
Type B High Temperature Hook-Up Wire
2500
Type B High Temperature Hook-Up Wire 2500
One conductor stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic light wall insulation.

One conductor stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic light wall insulation.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2500
Product Name Type B High Temperature Hook-Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Insulation Thermoplastic Light Wall Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 0908913002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details