Daburn Electronics & Cable PFA High Temperature Wire UL Style 1727 2419

Description
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1727. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 600 Volts UL This series is RoHS compliant. Daburn PFA High Temperature Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction)
Datasheet
Description
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1727. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 600 Volts UL This series is RoHS compliant. Daburn PFA High Temperature Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFA High Temperature Wire UL Style 1727 - 2419 - Daburn Electronics & Cable
Dover, NJ, USA
PFA High Temperature Wire UL Style 1727
2419
PFA High Temperature Wire UL Style 1727 2419
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1727. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 600 Volts UL This series is RoHS compliant. Daburn PFA High Temperature Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction)

Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1727.

Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation.

Operating Temperature: -65°C to +250°C

Voltage Rating: 600 Volts UL

This series is RoHS compliant.

Daburn PFA High Temperature Wire has the following characteristics:

  • Very Good Mechanical Strength and Abrasion Resistance
  • Excellent Electrical Insulating Properties
  • Excellent Thermal Stability
  • Resistant to Chemicals and Solvents
  • Heat, Age, & Ozone Resistant
  • Good Flexibility
  • Thin Walls for Weight and Space Savings
  • Good Lubricity (low coefficient of friction)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2419
Product Name PFA High Temperature Wire UL Style 1727
Approvals UL Listing Mark; RoHs
Rated Voltage 600 volts
Nominal Diameter 0.0670 to 0.1110 inch (1.7 to 2.82 mm)
Wire Insulation Teflon
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 188351-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details