Daburn Electronics & Cable PFA High Temperature Wire UL Style 1726 2418

Description
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1726. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 300 Volts UL This series is RoHS compliant. Daburn PFA High Temperature Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction)
Datasheet
Description
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1726. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 300 Volts UL This series is RoHS compliant. Daburn PFA High Temperature Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFA High Temperature Wire UL Style 1726 - 2418 - Daburn Electronics & Cable
Dover, NJ, USA
PFA High Temperature Wire UL Style 1726
2418
PFA High Temperature Wire UL Style 1726 2418
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1726. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 300 Volts UL This series is RoHS compliant. Daburn PFA High Temperature Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction)

Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1726.

Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation.

Operating Temperature: -65°C to +250°C

Voltage Rating: 300 Volts UL

This series is RoHS compliant.

Daburn PFA High Temperature Wire has the following characteristics:

  • Very Good Mechanical Strength and Abrasion Resistance
  • Excellent Electrical Insulating Properties
  • Excellent Thermal Stability
  • Resistant to Chemicals and Solvents
  • Heat, Age, & Ozone Resistant
  • Good Flexibility
  • Thin Walls for Weight and Space Savings
  • Good Lubricity (low coefficient of friction)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2418
Product Name PFA High Temperature Wire UL Style 1726
Approvals UL Listing Mark; RoHs
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0980 inch (1.35 to 2.49 mm)
Wire Insulation Teflon
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details