Daburn Electronics & Cable UL 600 Volt 80°C - Style 1011, VW-1 Hook-Up Wire 2611

Description
One conductor stranded annealed tinned copper, PVC insulation.
Description
One conductor stranded annealed tinned copper, PVC insulation.

Suppliers

Company
Product
Description
Supplier Links
UL 600 Volt 80°C - Style 1011, VW-1 Hook-Up Wire - 2611 - Daburn Electronics & Cable
Dover, NJ, USA
UL 600 Volt 80°C - Style 1011, VW-1 Hook-Up Wire
2611
UL 600 Volt 80°C - Style 1011, VW-1 Hook-Up Wire 2611
One conductor stranded annealed tinned copper, PVC insulation.

One conductor stranded annealed tinned copper, PVC insulation.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2611
Product Name UL 600 Volt 80°C - Style 1011, VW-1 Hook-Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0920 to 0.2600 inch (2.34 to 6.6 mm)
Rated Temperature 80 C (176 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 0374543002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details