Daburn Electronics & Cable PFA High Temperature Wire UL Style 10362 2416

Description
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 10362. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 600 Volts UL This series is RoHS compliant. Daburn PFA High Temperature Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction)
Datasheet
Description
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 10362. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 600 Volts UL This series is RoHS compliant. Daburn PFA High Temperature Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFA High Temperature Wire UL Style 10362 - 2416 - Daburn Electronics & Cable
Dover, NJ, USA
PFA High Temperature Wire UL Style 10362
2416
PFA High Temperature Wire UL Style 10362 2416
Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 10362. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating Temperature: -65°C to +250°C Voltage Rating: 600 Volts UL This series is RoHS compliant. Daburn PFA High Temperature Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Thin Walls for Weight and Space Savings Good Lubricity (low coefficient of friction)

Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 10362.

Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation.

Operating Temperature: -65°C to +250°C

Voltage Rating: 600 Volts UL

This series is RoHS compliant.

Daburn PFA High Temperature Wire has the following characteristics:

  • Very Good Mechanical Strength and Abrasion Resistance
  • Excellent Electrical Insulating Properties
  • Excellent Thermal Stability
  • Resistant to Chemicals and Solvents
  • Heat, Age, & Ozone Resistant
  • Good Flexibility
  • Thin Walls for Weight and Space Savings
  • Good Lubricity (low coefficient of friction)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2416
Product Name PFA High Temperature Wire UL Style 10362
Approvals UL Listing Mark; RoHs
Rated Voltage 600 volts
Nominal Diameter 0.0440 to 0.0890 inch (1.12 to 2.26 mm)
Wire Insulation Teflon
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details