Daburn Electronics & Cable ETFE Hook-Up Wire Mil-W-22759/34 2432

Description
Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/34. Description: Single conductor stranded tinned copper insulated with ETFE insulation (medium weight). This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -65°C to +150°C Voltage Rating: 600 Volts AC This series is RoHS compliant.
Datasheet
Description
Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/34. Description: Single conductor stranded tinned copper insulated with ETFE insulation (medium weight). This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -65°C to +150°C Voltage Rating: 600 Volts AC This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETFE Hook-Up Wire Mil-W-22759/34 - 2432 - Daburn Electronics & Cable
Dover, NJ, USA
ETFE Hook-Up Wire Mil-W-22759/34
2432
ETFE Hook-Up Wire Mil-W-22759/34 2432
Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/34. Description: Single conductor stranded tinned copper insulated with ETFE insulation (medium weight). This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -65°C to +150°C Voltage Rating: 600 Volts AC This series is RoHS compliant.

Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/34.

Description: Single conductor stranded tinned copper insulated with ETFE insulation (medium weight). This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -65°C to +150°C

Voltage Rating: 600 Volts AC

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2432
Product Name ETFE Hook-Up Wire Mil-W-22759/34
Approvals RoHs
Rated Voltage 600 volts
Nominal Diameter 0.0430 to 0.0800 inch (1.09 to 2.03 mm)
Wire Insulation Tefzel
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 1066243001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details