Daburn Electronics & Cable XLPE Hook Up Wire UL 10368 2235

Description
This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 10368. Description: Single conductor stranded tinned copper insulated with .010” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +105°C Voltage Rating: 300 Volts UL, 600 Volts Peak UL Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility
Datasheet
Description
This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 10368. Description: Single conductor stranded tinned copper insulated with .010” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +105°C Voltage Rating: 300 Volts UL, 600 Volts Peak UL Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLPE Hook Up Wire UL 10368 - 2235 - Daburn Electronics & Cable
Dover, NJ, USA
XLPE Hook Up Wire UL 10368
2235
XLPE Hook Up Wire UL 10368 2235
This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 10368. Description: Single conductor stranded tinned copper insulated with .010” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +105°C Voltage Rating: 300 Volts UL, 600 Volts Peak UL Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility

This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 10368.

Description: Single conductor stranded tinned copper insulated with .010” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -40°C to +105°C

Voltage Rating: 300 Volts UL, 600 Volts Peak UL

Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics:

  • Low-Smoke Zero Halogen (LSZH)
  • Excellent Mechanical Strength and Abrasion Resistance
  • Very Good Electrical Insulating Properties
  • Excellent Thermal Stability
  • Highly Resistant to Chemicals and Solvents
  • Excellent Resistance to Ozone and Oxidation
  • Very Good Flexibility
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2235
Product Name XLPE Hook Up Wire UL 10368
Approvals UL Listing Mark; FT2 Flame Rating, RoHS
Rated Voltage 300 to 600 volts
Nominal Diameter 0.0650 to 0.0310 inch (1.65 to 0.7874 mm)
Wire Insulation Polyethylene; XLPE
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1321 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0140 inch (0.3556 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Primary Wire - 0735673001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details