Daburn Electronics & Cable Ultra-Flexible Microminiature FEP Lead Wire 2420

Description
Ultra flexible high strand count bare copper conductor insulated with a 3.5 mil wall of non-hygroscopic fluoropolymer (FEP). Silver-plated copper can be substituted for a 200° C rating. Used for critical physiological and medical applications where small diameters, long flex-life and non-toxic insulations are of primary consideration. It’s designed for long usage in flow probes and pressure measuring instruments. It also withstands severe, repeated flexing in very high and low temperatures. Description: Single conductor stranded bare copper insulated with non-hygroscopic fluoropolymer (FEP) insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -150°C to +150°C (call for silver plated copper for 200⁰C) Voltage Rating: 150V. This series is RoHS compliant. Standard Put-Ups: 1,000 FT, 500 FT. 500 FT minimum for non-stock orders. Available in 10 standard colors. For silver plated copper conductors or non-standard put-ups please call. Additional strand constructions are available. 50 AWG strands are made with very fine strands of hard copper. 46 AWG or 48 AWG strand constructions of very fine soft copper are also available for all sizes.
Datasheet
Description
Ultra flexible high strand count bare copper conductor insulated with a 3.5 mil wall of non-hygroscopic fluoropolymer (FEP). Silver-plated copper can be substituted for a 200° C rating. Used for critical physiological and medical applications where small diameters, long flex-life and non-toxic insulations are of primary consideration. It’s designed for long usage in flow probes and pressure measuring instruments. It also withstands severe, repeated flexing in very high and low temperatures. Description: Single conductor stranded bare copper insulated with non-hygroscopic fluoropolymer (FEP) insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -150°C to +150°C (call for silver plated copper for 200⁰C) Voltage Rating: 150V. This series is RoHS compliant. Standard Put-Ups: 1,000 FT, 500 FT. 500 FT minimum for non-stock orders. Available in 10 standard colors. For silver plated copper conductors or non-standard put-ups please call. Additional strand constructions are available. 50 AWG strands are made with very fine strands of hard copper. 46 AWG or 48 AWG strand constructions of very fine soft copper are also available for all sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Flexible Microminiature FEP Lead Wire - 2420 - Daburn Electronics & Cable
Dover, NJ, USA
Ultra-Flexible Microminiature FEP Lead Wire
2420
Ultra-Flexible Microminiature FEP Lead Wire 2420
Ultra flexible high strand count bare copper conductor insulated with a 3.5 mil wall of non-hygroscopic fluoropolymer (FEP). Silver-plated copper can be substituted for a 200° C rating. Used for critical physiological and medical applications where small diameters, long flex-life and non-toxic insulations are of primary consideration. It’s designed for long usage in flow probes and pressure measuring instruments. It also withstands severe, repeated flexing in very high and low temperatures. Description: Single conductor stranded bare copper insulated with non-hygroscopic fluoropolymer (FEP) insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -150°C to +150°C (call for silver plated copper for 200⁰C) Voltage Rating: 150V. This series is RoHS compliant. Standard Put-Ups: 1,000 FT, 500 FT. 500 FT minimum for non-stock orders. Available in 10 standard colors. For silver plated copper conductors or non-standard put-ups please call. Additional strand constructions are available. 50 AWG strands are made with very fine strands of hard copper. 46 AWG or 48 AWG strand constructions of very fine soft copper are also available for all sizes.

Ultra flexible high strand count bare copper conductor insulated with a 3.5 mil wall of non-hygroscopic fluoropolymer (FEP). Silver-plated copper can be substituted for a 200° C rating. Used for critical physiological and medical applications where small diameters, long flex-life and non-toxic insulations are of primary consideration. It’s designed for long usage in flow probes and pressure measuring instruments. It also withstands severe, repeated flexing in very high and low temperatures.
Description: Single conductor stranded bare copper insulated with non-hygroscopic fluoropolymer (FEP) insulation. This construction allows for a uniform, flexible, concentric, quality construction.
Operating Temperature: -150°C to +150°C (call for silver plated copper for 200⁰C)
Voltage Rating: 150V.
This series is RoHS compliant.

Standard Put-Ups: 1,000 FT, 500 FT. 500 FT minimum for non-stock orders.
Available in 10 standard colors.
For silver plated copper conductors or non-standard put-ups please call.
Additional strand constructions are available. 50 AWG strands are made with very fine strands of hard copper. 46 AWG or 48 AWG strand constructions of very fine soft copper are also available for all sizes.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2420
Product Name Ultra-Flexible Microminiature FEP Lead Wire
Approvals RoHS
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Wire Insulation PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 081395-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details