Daburn Electronics & Cable ETFE Hook Up Wire UL 10086 2422

Description
Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also used in winding wires and medical applications. This wire meets UL Style 10086. Description: Single conductor stranded nickel plated copper insulated with extruded ETFE insulation. Operating Temperature: -65°C to +200°C Voltage Rating: 600 Volts UL VW-1 Flame Rating. This series is RoHS compliant. Daburn ETFE Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Good Lubricity (low coefficient of friction) Low smoke
Datasheet
Description
Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also used in winding wires and medical applications. This wire meets UL Style 10086. Description: Single conductor stranded nickel plated copper insulated with extruded ETFE insulation. Operating Temperature: -65°C to +200°C Voltage Rating: 600 Volts UL VW-1 Flame Rating. This series is RoHS compliant. Daburn ETFE Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Good Lubricity (low coefficient of friction) Low smoke
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETFE Hook Up Wire UL 10086 - 2422 - Daburn Electronics & Cable
Dover, NJ, USA
ETFE Hook Up Wire UL 10086
2422
ETFE Hook Up Wire UL 10086 2422
Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also used in winding wires and medical applications. This wire meets UL Style 10086. Description: Single conductor stranded nickel plated copper insulated with extruded ETFE insulation. Operating Temperature: -65°C to +200°C Voltage Rating: 600 Volts UL VW-1 Flame Rating. This series is RoHS compliant. Daburn ETFE Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Heat, Age, & Ozone Resistant Good Flexibility Good Lubricity (low coefficient of friction) Low smoke

Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also used in winding wires and medical applications. This wire meets UL Style 10086.

Description: Single conductor stranded nickel plated copper insulated with extruded ETFE insulation.

Operating Temperature: -65°C to +200°C

Voltage Rating: 600 Volts UL

VW-1 Flame Rating.

This series is RoHS compliant.

Daburn ETFE Hook-Up Wire has the following characteristics:

  • Very Good Mechanical Strength and Abrasion Resistance
  • Excellent Electrical Insulating Properties
  • Excellent Thermal Stability
  • Resistant to Chemicals and Solvents
  • Heat, Age, & Ozone Resistant
  • Good Flexibility
  • Good Lubricity (low coefficient of friction)
  • Low smoke
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2422
Product Name ETFE Hook Up Wire UL 10086
Approvals UL Listing Mark; VW-1, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0430 to 0.1480 inch (1.09 to 3.76 mm)
Wire Insulation Tefzel
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Primary Wire - 0589223001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2 mm² (0.0031 in²)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details