Daburn Electronics & Cable Shielded Plastic Hook-Up Wire 2535

Description
Stranded tinned copper .016" wall white with polyvinylchloride insulation, braided tinned copper with polyvinylchloride jacket overall.Resistant to acids, alkalis, oil, flame, moisture, solvents.
Description
Stranded tinned copper .016" wall white with polyvinylchloride insulation, braided tinned copper with polyvinylchloride jacket overall.Resistant to acids, alkalis, oil, flame, moisture, solvents.

Suppliers

Company
Product
Description
Supplier Links
Shielded Plastic Hook-Up Wire - 2535 - Daburn Electronics & Cable
Dover, NJ, USA
Shielded Plastic Hook-Up Wire
2535
Shielded Plastic Hook-Up Wire 2535
Stranded tinned copper .016" wall white with polyvinylchloride insulation, braided tinned copper with polyvinylchloride jacket overall.Resistant to acids, alkalis, oil, flame, moisture, solvents.

Stranded tinned copper .016" wall white with polyvinylchloride insulation, braided tinned copper with polyvinylchloride jacket overall.Resistant to acids, alkalis, oil, flame, moisture, solvents.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2535
Product Name Shielded Plastic Hook-Up Wire
Rated Voltage 1000 volts
Nominal Diameter 0.0940 to 0.1650 inch (2.39 to 4.19 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 042831-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details