Daburn Electronics & Cable Type MW Medium Wall Hook-Up Wire 2565

Description
One conductor stranded tinned copper with light wall of primary thermoplastic insulation, covered with a Nylon jacket. Fungus Proof.
Description
One conductor stranded tinned copper with light wall of primary thermoplastic insulation, covered with a Nylon jacket. Fungus Proof.

Suppliers

Company
Product
Description
Supplier Links
Type MW Medium Wall Hook-Up Wire - 2565 - Daburn Electronics & Cable
Dover, NJ, USA
Type MW Medium Wall Hook-Up Wire
2565
Type MW Medium Wall Hook-Up Wire 2565
One conductor stranded tinned copper with light wall of primary thermoplastic insulation, covered with a Nylon jacket. Fungus Proof.

One conductor stranded tinned copper with light wall of primary thermoplastic insulation, covered with a Nylon jacket. Fungus Proof.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2565
Product Name Type MW Medium Wall Hook-Up Wire
Rated Voltage 1000 volts
Nominal Diameter 0.0640 to 0.1400 inch (1.63 to 3.56 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Wire Insulation Thermoplastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1102773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details