Daburn Electronics & Cable Rubber Kinkless Test Lead Wire 2715 - 2717

Description
Single conductor, extra flexible stranded soft tinned copper, wall is color coded rubber, smooth finish.Suitable as Test Lead Wire in analyzers, instruments, oscillators, meters, etc. Wherever extra flexibility and limpness is necessary.
Description
Single conductor, extra flexible stranded soft tinned copper, wall is color coded rubber, smooth finish.Suitable as Test Lead Wire in analyzers, instruments, oscillators, meters, etc. Wherever extra flexibility and limpness is necessary.

Suppliers

Company
Product
Description
Supplier Links
Rubber Kinkless Test Lead Wire - 2715 - 2717 - Daburn Electronics & Cable
Dover, NJ, USA
Rubber Kinkless Test Lead Wire
2715 - 2717
Rubber Kinkless Test Lead Wire 2715 - 2717
Single conductor, extra flexible stranded soft tinned copper, wall is color coded rubber, smooth finish.Suitable as Test Lead Wire in analyzers, instruments, oscillators, meters, etc. Wherever extra flexibility and limpness is necessary.

Single conductor, extra flexible stranded soft tinned copper, wall is color coded rubber, smooth finish.Suitable as Test Lead Wire in analyzers, instruments, oscillators, meters, etc. Wherever extra flexibility and limpness is necessary.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2715 - 2717
Product Name Rubber Kinkless Test Lead Wire
Nominal Diameter 0.1370 to 0.2300 inch (3.48 to 5.84 mm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Wire Insulation Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 139206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 058855-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details