Daburn Electronics & Cable Flexible Sub-Miniature Hook-Up Wire 2671

Description
Daflex ultra flexible sub-miniature hook-up wire series using fine, soft bare stranding and thin PVC walls, is designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics.The insulation offers superior limpness and flexing characteristics from -40°C to +80°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents.
Description
Daflex ultra flexible sub-miniature hook-up wire series using fine, soft bare stranding and thin PVC walls, is designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics.The insulation offers superior limpness and flexing characteristics from -40°C to +80°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents.

Suppliers

Company
Product
Description
Supplier Links
Flexible Sub-Miniature Hook-Up Wire - 2671 - Daburn Electronics & Cable
Dover, NJ, USA
Flexible Sub-Miniature Hook-Up Wire
2671
Flexible Sub-Miniature Hook-Up Wire 2671
Daflex ultra flexible sub-miniature hook-up wire series using fine, soft bare stranding and thin PVC walls, is designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics.The insulation offers superior limpness and flexing characteristics from -40°C to +80°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents.

Daflex ultra flexible sub-miniature hook-up wire series using fine, soft bare stranding and thin PVC walls, is designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory drums, rotation servo platforms and robotics.The insulation offers superior limpness and flexing characteristics from -40°C to +80°C. It is specially formulated to minimize kinking and fatigue, and it resists acids, alkalis, oils, solvents.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2671
Product Name Flexible Sub-Miniature Hook-Up Wire
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0960 inch (0.3810 to 2.44 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Conductor Pure Silver
North American 30 AWG
View Details
Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details