Daburn Electronics & Cable XLPE Hook Up Wire UL 3302 2237

Description
This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3302. Description: Single conductor stranded tinned copper insulated with .010” or .014" XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +105°C Voltage Rating: 30 Volts UL, FT2 Flame Rating. Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility
Datasheet
Description
This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3302. Description: Single conductor stranded tinned copper insulated with .010” or .014" XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +105°C Voltage Rating: 30 Volts UL, FT2 Flame Rating. Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLPE Hook Up Wire UL 3302 - 2237 - Daburn Electronics & Cable
Dover, NJ, USA
XLPE Hook Up Wire UL 3302
2237
XLPE Hook Up Wire UL 3302 2237
This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3302. Description: Single conductor stranded tinned copper insulated with .010” or .014" XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +105°C Voltage Rating: 30 Volts UL, FT2 Flame Rating. Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility

This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3302.

Description: Single conductor stranded tinned copper insulated with .010” or .014" XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -40°C to +105°C

Voltage Rating: 30 Volts UL, FT2 Flame Rating.

Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics:

  • Low-Smoke Zero Halogen (LSZH)
  • Excellent Mechanical Strength and Abrasion Resistance
  • Very Good Electrical Insulating Properties
  • Excellent Thermal Stability
  • Highly Resistant to Chemicals and Solvents
  • Excellent Resistance to Ozone and Oxidation
  • Very Good Flexibility
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2237
Product Name XLPE Hook Up Wire UL 3302
Approvals UL Listing Mark; FT2 Flame Rating, RoHS
Rated Voltage 30 volts
Nominal Diameter 0.0310 to 0.1460 inch (0.7874 to 3.71 mm)
Wire Insulation Polyethylene; XLPE
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details