Daburn Electronics & Cable Type D High Temperature Hook-Up Wire 2525

Description
One conductor stranded tinned copper - Heavier Wall of hi-temperature thermoplastic insulation. Nom wall 24 thru 14 .032", 12 thru 6 .040", 4-2 .045".
Description
One conductor stranded tinned copper - Heavier Wall of hi-temperature thermoplastic insulation. Nom wall 24 thru 14 .032", 12 thru 6 .040", 4-2 .045".

Suppliers

Company
Product
Description
Supplier Links
Type D High Temperature Hook-Up Wire - 2525 - Daburn Electronics & Cable
Dover, NJ, USA
Type D High Temperature Hook-Up Wire
2525
Type D High Temperature Hook-Up Wire 2525
One conductor stranded tinned copper - Heavier Wall of hi-temperature thermoplastic insulation. Nom wall 24 thru 14 .032", 12 thru 6 .040", 4-2 .045".

One conductor stranded tinned copper - Heavier Wall of hi-temperature thermoplastic insulation. Nom wall 24 thru 14 .032", 12 thru 6 .040", 4-2 .045".

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2525
Product Name Type D High Temperature Hook-Up Wire
Rated Voltage 3000 volts
Nominal Diameter 0.0840 to 0.4250 inch (2.13 to 10.79 mm)
Wire Insulation Thermoplastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details