Daburn Electronics & Cable DAFLON Ultra-Flexible Microminiature PTFE Hook-Up Wire 2452

Description
Daburn’s Ultra Flexible Microminiature PTFE hook-up wire is similar to our Daburn #2451 series but uses higher stranding in the conductors for ultra flexibility. It is also chemically inert, weather resistant and non-flammable. It resists soldering irons and moisture and maintains the benefits of PTFE wire, while in a tiny package. The Ultra-Flexible Microminiature series of ultra thin walled PTFE insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Single conductor stranded silver plated copper or bare copper (50 AWG strand constructions) covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction.
Description
Daburn’s Ultra Flexible Microminiature PTFE hook-up wire is similar to our Daburn #2451 series but uses higher stranding in the conductors for ultra flexibility. It is also chemically inert, weather resistant and non-flammable. It resists soldering irons and moisture and maintains the benefits of PTFE wire, while in a tiny package. The Ultra-Flexible Microminiature series of ultra thin walled PTFE insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Single conductor stranded silver plated copper or bare copper (50 AWG strand constructions) covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Suppliers

Company
Product
Description
Supplier Links
DAFLON Ultra-Flexible Microminiature PTFE Hook-Up Wire - 2452 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Ultra-Flexible Microminiature PTFE Hook-Up Wire
2452
DAFLON Ultra-Flexible Microminiature PTFE Hook-Up Wire 2452
Daburn’s Ultra Flexible Microminiature PTFE hook-up wire is similar to our Daburn #2451 series but uses higher stranding in the conductors for ultra flexibility. It is also chemically inert, weather resistant and non-flammable. It resists soldering irons and moisture and maintains the benefits of PTFE wire, while in a tiny package. The Ultra-Flexible Microminiature series of ultra thin walled PTFE insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Single conductor stranded silver plated copper or bare copper (50 AWG strand constructions) covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Daburn’s Ultra Flexible Microminiature PTFE hook-up wire is similar to our Daburn #2451 series but uses higher stranding in the conductors for ultra flexibility. It is also chemically inert, weather resistant and non-flammable. It resists soldering irons and moisture and maintains the benefits of PTFE wire, while in a tiny package. The Ultra-Flexible Microminiature series of ultra thin walled PTFE insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components.

Description: Single conductor stranded silver plated copper or bare copper (50 AWG strand constructions) covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2452
Product Name DAFLON Ultra-Flexible Microminiature PTFE Hook-Up Wire
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0056 to 0.0167 inch (0.1422 to 0.4242 mm)
Wire Insulation PTFE
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 101843-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details