Daburn Electronics & Cable Type HW Heavy Wall Fungus Proof Hook-Up Wire 2580

Description
Similar to type MW. One conductor stranded tinned copper with larger walls of primary thermoplastic insulation to take 2500V RMS.
Description
Similar to type MW. One conductor stranded tinned copper with larger walls of primary thermoplastic insulation to take 2500V RMS.

Suppliers

Company
Product
Description
Supplier Links
Type HW Heavy Wall Fungus Proof Hook-Up Wire - 2580 - Daburn Electronics & Cable
Dover, NJ, USA
Type HW Heavy Wall Fungus Proof Hook-Up Wire
2580
Type HW Heavy Wall Fungus Proof Hook-Up Wire 2580
Similar to type MW. One conductor stranded tinned copper with larger walls of primary thermoplastic insulation to take 2500V RMS.

Similar to type MW. One conductor stranded tinned copper with larger walls of primary thermoplastic insulation to take 2500V RMS.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2580
Product Name Type HW Heavy Wall Fungus Proof Hook-Up Wire
Rated Voltage 2500 volts
Nominal Diameter 0.0920 to 0.3050 inch (2.34 to 7.75 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Wire Insulation Thermoplastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 149114-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details