Black Box Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). | |
| Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors. | |
| Cables with combo of right angles. Extend straight up, down, or sideways. Tab face up, down, left, or right depending on the cable. Avoid bends & reduce stress on cable. | |
| Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & | |
| Features four pairs, RJ45 connectors, and a PVC jacket. Stranded conductors. Basic connectors. | |
| For the perfect fit, choose from a whole family of cables with almost every combination of right angles: down/down, down/straight, and down/up. Tab faces up or down depending on the... | |
| For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. | |
| GigaBase 350 CAT5e, 350-MHz Stranded Bulk Cable, Gray, 250-feet (76.2-m) | |
| Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC... | |
| Ideal for carrying data, audio, and video. Foil shield protects against noise and EMI/RFI. Meets TIA-568-C.2 Category 6, ISO/IEC 11801, UL® 444, RoHS 2002/95/EC. 23 AWG. Guaranteed for life! | |
| Ideal for long runs in industrial environments. Meets TIA/EIA-568C CAT5e specifications. Low attenuation and near-end crosstalk provide excellent transmission. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI... | |
| Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video. | |
| Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar... | |
| Meets or exceeds CAT5e T568B standards. Molded boots help prevent cable kinks and provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24 AWG construction, RJ-45... | |
| Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low... | |
| Meets/exceeds CAT5e T568B standards. Molded boots help prevent cable kinks & provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24AWG construction, RJ45 connectors, & a... | |
| Shielded cable for 100-MHz CAT5 networks. | |
| Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics. | |
| Use for 100BASE-TX and other 100-MHz applications. Features stranded conductors for short runs. Basic connectors provide reliable performance. Features four pairs, 24 AWG construction, RJ-45 connectors, straight pinning, and a... |
| << Prev | Next >> |