Black Box Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Cables with combo of right angles. Extend straight up, down, or sideways. Tab face up, down, left, or right depending on the cable. Avoid bends & reduce stress on cable. | |
| Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, & | |
| For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. | |
| High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better... | |
| Meets or exceeds CAT5 standards. Foil shielded with drain wire. Use in areas with a lot of noise and EMI/RFI. | |
| Meets/exceeds CAT5e T568B standards. Molded boots help prevent cable kinks & provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24AWG construction, RJ45 connectors, & a... | |
| Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics. |
| << Prev | Next >> |