Black Box Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Adds DDC support for CAT5 extenders connected to DDC monitors. Connect CPUs to ServSwitch™ Brand CAT5 KVM Micro Extender Kits. You also can connect CPUs to Rackmount ServSwitch Brand CAT5... | |
| Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket. | |
| Eliminates the need to punch down multiple conductors. Ideal for extending data and voice circuits from 25-pair patch panels or punchdowns. Use with 10BASE-T, 100BASE-TX, 1000BASE-T, broadband video, and more. | |
| For CAT5 100MHz crossover applications. Features stranded, 24 AWG conductors, 4 pairs, basic RJ-45 connectors, and a PVC jacket. Guaranteed for life! | |
| Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference. | |
| Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. | |
| Made for riser (CMR) applications. Constructed of 50 24-AWG solid bare copper conductors with a PVC jacket. Unshielded cable meets UL® 444 for NEC Article 800 cable. | |
| Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar... | |
| One end is in inches, other in centimeters. Small enough to fit in laptop case, briefcase, or pocket. Spool has 2" diameter & is only 4" long. Pulls out to... | |
| Optional molded boots prevent cable kinks and provide strain relief. Quantity discounts are available. Also available in red, blue, yellow, and green. Straight-pinned cables with molded boots or basic connectors... | |
| The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together. | |
| The CAT5 cable you need for USOC pinning. | |
| This cable has a 180° right-angle hood to protect its bend radius. Ideal for extending data and voice circuits from 25-pair patch panels or punchdowns. Use with 10BASE-T, 100BASE-TX, 1000BASE-T,... | |
| This KVM CPU Cable can be used with select KVM Extenders that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The cable is... |
| << Prev | Next >> |