Black Box Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
CAT5e Solid Conductor Backbone Cable, 350-MHz, 24 AWG, 4-Pair, T568B, PVC, NEC® CM, Cross-Pinned, Blue, 5-ft. (1.5-m)
CAT5e Solid Conductor, Backbone Cable, 350-MHz, 24 AWG, 4-Pair, T568B, PVC, NEC® CM, Cross-Pinned, Blue, 2-ft. (0.6-m)
Exceeds all TIA/EIA and ISO/IEC requirements for Category 7/Class F transmission performance. Use with other BLACK BOX® Category 7 components with TERA® connectors for end-to-end channel performance. Ideal for data...
For superior performance in your backbone runs, use our CAT5e Solid-Conductor Backbone Cable. It offers performance up to 350-MHz—more than triple the verified range of the standard.
GigaTrue® 550 CAT6, 550-MHz Solid Bulk Cable (UTP) is designed for use in high-performance data and digital video networks and other high-speed, highbandwidth applications offering room for expansion.
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
Solid, dependable CAT6 backbone cable for new and existing networks. Meets or exceeds CAT6 specifications. Use in 1000BASE-T, 100BASE-T, and other high-speed, high-bandwidth applications. Cable construction: straight-pinned, 4-pair, T568B.
Supports applications such as 10BASE-T, 100BASE-TX, 155-Mbps ATM as well as applications such as 622-Mbps ATM and Gigabit Ethernet. Certified for use in the WideBand networking system. Meets or exceeds...
Supports applications such as 10BASE-T, 100BASE-TX, 155-Mbps ATM as well as applications such as 622-Mbps ATM and Gigabit Ethernet. Certified for use in the WideBand™ networking system. Meets or exceeds...
Supports ATM and 100BASE-TX up to 100 Mbps. Improves near-end crosstalk (NEXT). Better capacitance (15 pF/ft.) means less signal attenuation. Lower attenuation ratings at higher frequencies provide a better signal...
Thick, 23 AWG, 4-pair solid-copper wire for top performance in long runs and horizontal applications including drop ceilings and air ducts. Cable is marked in two-foot increments so you always...
This bulk cable features the Accu-Pull Measuring System: Descending sequential foot markings let you know exactly how much is left on the spool. No more guesswork or measuring to see...

<< Prev