Festo Corporation Datasheets for Rigid Couplings
Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Rigid Couplings: Learn more
| Product Name | Notes |
|---|---|
| coupling socket NPHS-D6-M-G12 Nominal size=10 mm, Operating pressure complete temperature range=-0,95 - 20 bar, Standard nominal flow rate=2000 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating... | |
| coupling socket NPHS-D6-M-G14 Nominal size=8,2 mm, Operating pressure complete temperature range=-0,95 - 20 bar, Standard nominal flow rate=1833 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating... | |
| coupling socket NPHS-D6-M-G38 Nominal size=10 mm, Operating pressure complete temperature range=-0,95 - 20 bar, Standard nominal flow rate=2050 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating... | |
| coupling socket NPHS-D6-P-BC9 Nominal size=7 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1448 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating... | |
| coupling socket NPHS-D6-P-G12 Nominal size=11 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1950 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating... | |
| coupling socket NPHS-D6-P-G12F Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1950 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated... | |
| coupling socket NPHS-D6-P-G14 Nominal size=7,8 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1916 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating... | |
| coupling socket NPHS-D6-P-G14F Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1800 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated... | |
| coupling socket NPHS-D6-P-G18 Nominal size=5 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=875 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating... | |
| coupling socket NPHS-D6-P-G38 Nominal size=10,2 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=2033 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating... | |
| coupling socket NPHS-D6-P-G38F Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=2083 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated... |
| << Prev | Next >> |