Festo Corporation Fittings, Couplings, and Distributors LK-3/8-PK-6

Description
RING PIECE
Request a Quote Datasheet
Description
RING PIECE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings, Couplings, and Distributors - 2171-LK-3/8-PK-6-ND - DigiKey
Thief River Falls, MN, United States
Fittings, Couplings, and Distributors
2171-LK-3/8-PK-6-ND
Fittings, Couplings, and Distributors 2171-LK-3/8-PK-6-ND
RING PIECE

RING PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rigid Couplings
Product Number 2171-LK-3/8-PK-6-ND
Product Name Fittings, Couplings, and Distributors
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid coupling with bores of 0.2498 / 0.2498
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.2498 inch (6.34 mm)
View Details
MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
Rigid Couplings - 606053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 0.9449 inch (24 mm)
Length 1.38 inch (35 mm)
View Details