Festo Corporation Quick coupling socket NPHS-D6-P-G14

Description
coupling socket NPHS-D6-P-G14 Nominal size=7,8 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1916 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible
Request a Quote Datasheet
Description
coupling socket NPHS-D6-P-G14 Nominal size=7,8 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1916 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling socket - NPHS-D6-P-G14 - Festo Corporation
Islandia, NY, United States
Quick coupling socket
NPHS-D6-P-G14
Quick coupling socket NPHS-D6-P-G14
coupling socket NPHS-D6-P-G14 Nominal size=7,8 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1916 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible

coupling socket NPHS-D6-P-G14 Nominal size=7,8 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1916 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible

Supplier's Site Datasheet
Fittings, Couplings, and Distributors - 2171-NPHS-D6-P-G14-ND - DigiKey
Thief River Falls, MN, United States
Fittings, Couplings, and Distributors
2171-NPHS-D6-P-G14-ND
Fittings, Couplings, and Distributors 2171-NPHS-D6-P-G14-ND
COUPLING SOCKET

COUPLING SOCKET

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Rigid Couplings Rigid Couplings
Product Number NPHS-D6-P-G14 2171-NPHS-D6-P-G14-ND
Product Name Quick coupling socket Fittings, Couplings, and Distributors
Design One Piece Set Screw Design
Unlock Full Specs
to access all available technical data

Similar Products