Festo Corporation Quick coupling socket NPHS-D6-M-G38

Description
coupling socket NPHS-D6-M-G38 Nominal size=10 mm, Operating pressure complete temperature range=-0,95 - 20 bar, Standard nominal flow rate=2050 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible
Request a Quote Datasheet
Description
coupling socket NPHS-D6-M-G38 Nominal size=10 mm, Operating pressure complete temperature range=-0,95 - 20 bar, Standard nominal flow rate=2050 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling socket - NPHS-D6-M-G38 - Festo Corporation
Islandia, NY, United States
Quick coupling socket
NPHS-D6-M-G38
Quick coupling socket NPHS-D6-M-G38
coupling socket NPHS-D6-M-G38 Nominal size=10 mm, Operating pressure complete temperature range=-0,95 - 20 bar, Standard nominal flow rate=2050 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible

coupling socket NPHS-D6-M-G38 Nominal size=10 mm, Operating pressure complete temperature range=-0,95 - 20 bar, Standard nominal flow rate=2050 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible

Supplier's Site Datasheet
Fittings, Couplings, and Distributors - 2171-NPHS-D6-M-G38-ND - DigiKey
Thief River Falls, MN, United States
Fittings, Couplings, and Distributors
2171-NPHS-D6-M-G38-ND
Fittings, Couplings, and Distributors 2171-NPHS-D6-M-G38-ND
COUPLING SOCKET

COUPLING SOCKET

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Rigid Couplings Rigid Couplings
Product Number NPHS-D6-M-G38 2171-NPHS-D6-M-G38-ND
Product Name Quick coupling socket Fittings, Couplings, and Distributors
Design One Piece Set Screw Design
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CQT-22-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details
Coupling piece - KSZ-M8 - Festo Corporation
Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.1535 lbs (0.0696 kg)
View Details