SFCable.com Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| "Y" Adaptor converts a single RCA plug (Male) into a dual jack (Female).Connectors: 1 x RCA Male Audio/Video to 2 x RCA Female Audio/Video Nickel Plated. | |
| 0.8mm Female to IDC50 Male Internal Adapter | |
| 0.8mm VHDC M LVD SE with LED External | |
| 0.8mm VHDC Male Active with LED External | |
| 0.8mm VHDC Male LVD with LED External | |
| 1 Port HDMI Wallplate w/4" Pigtail Coupler. HDMI v1.3b. Mounting hardware included. | |
| 1-Port Surface Mount Box for Keystone. Ideal for surface mount applications. Surface Mont Boxes come with mounting screws and adhesive tape, and a cable tie for strain relief. The snap-on... | |
| 100ct D-Sub Male Crimp Pin. D-Sub Connector. RS232 D-subminiature connectors. Gold-Plated. | |
| 100pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid wire consists of one piece of metal wire. Choose the same type of plug as the wire you are using. | |
| 100pcs / bag RJ45 Cat6 Shielded Plug Stranded 50Micron. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. | |
| 15C Standard Density Female Crimp Pin. for D-Sub Connector and RS232 D-subminiature connectors. Gold-Plated. 100pcs per Bag. | |
| 1ft USB to Serial RS232 DB9 Adapter. The Sabrent USB to Serial SBT-USC1M converter is the perfect solution for transferring data from a PDA or digital camera. The USB to... | |
| 1Port HDMI 90 degree / RCA 3x (RGB) | |
| 2-Port Surface Mount Box for Keystone. Ideal for surface mount applications. Surface Mont Boxes come with mounting screws and adhesive tape, and a cable tie for strain relief. The snap-on... | |
| 2-Way VGA Splitter 450MHz Max 2048x1536 Resolution. This product is a signal booster and duplicator which can take video input from a single source, broadcast and display it on two... | |
| 20pcs / bag RJ45 Cat.5E Plug Solid 2Prong 6Micron. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. | |
| 20pcs / bag RJ45 Cat.5E Plug Solid 3 prong 50Micron. Solid wire consists of one piece of metal wire. Choose the same type of plug as the wire you are... | |
| 20pcs / bag RJ45 Cat.5E Plug Stranded 2 prong 50Micron. tranded wire is composed of a bundle of thinner wires. | |
| 20pcs / bag RJ45 Cat.5E Plug Stranded 2 prong 6Micron. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you... | |
| 20pcs / bag. Solid CAT6 Plug . Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the... | |
| 4-Way VGA Splitter 450MHz Max 2048x1536 Resolution. Takes PC video signal and displays it on 4 VGA monitors. This product is a signal booster and duplicator which can take video... | |
| 6ft USB to Serial RS232 DB9 Adapter. The Sabrent USB to Serial SBT-USC1M converter is the perfect solution for transferring data from a PDA or digital camera. The USB to... | |
| 8" HDMI A Male to VGA Female Adapter Cable | |
| 8-Way VGA Splitter 450MHz Max 2048x1536 Resolution. Takes PC video signal and displays it on 8 VGA monitors. This product is a signal booster and duplicator which can take video... | |
| A banana plug is mainly used to insert speaker wire coming from an amplifier or receiver directly into the speaker. The banana plug is named after its shape. It is... | |
| Adapts a male f-type connector to a right-angled (90°) f-type female connector. Connectors: F-Type Male Straight to F-Type Female right angel (90°) | |
| Allows for two cables to be connected. Connectors: F type Female to F-type Female. Type: Inline coupler. | |
| Allows RG6U cable to be connected to TV's VCR's, etc. Satellite Compatible. Tools needed: wire crimping tool, cutter. | |
| Application: Computer to Mouse, Mono Monitor, Scanner, Modem, and any Signal Transfer Cables. Connectors: 1 x DB9 Female to 2 x DB9 Male Length: 1ft. Molded connectors and foil shielding... | |
| Application: Computer to Mouse, Mono Monitor, Scanner, Modem, and any Signal Transfer Cables. Connectors: 1 x DB9 Female to 2 x DB9 Male with NUT. Length: 1ft. | |
| Audio/Video Adapter. Connectors: 1/4 inches Mono Male (Plug) to RCA Female (Jack). Black molded plastic construction. Nickel-plated contacts | |
| Audio/Video Adapter. Connectors: 1/4" Stereo Jack (Female) to 3.5mm Stereo Plug (Male). Black molded plastic construction. Nickel-plated contacts | |
| Audio/Video Adapter. Connectors: 3.5mm Mono Jack (Female) to 1/4" Mono Plug (Male). Black molded plastic construction. Nickel-plated contacts. | |
| Audio/Video Adapter. Connectors: 3.5mm Mono Male (Plug) to RCA Mono Female (Jack). Black molded plastic construction. Gold-plated contacts | |
| Audio/Video Adapter. Connectors: 3.5mm Stereo Jack (Female) to 1/4 inch Stereo Plug (Male). Black molded plastic construction. Nickel-plated contacts. | |
| Audio/Video Adapter. Connectors: 3.5mm Stereo Jack (Female) to 3.5mm Mono Plug (Male). Black molded plastic construction. Nickel-plated contacts. | |
| Audio/Video Adapter. Connectors: RCA Plug (Male) to RCA Plug (Male). Black molded plastic construction. Nickel-plated contacts | |
| Audio/Video Adapter. Connectors: S-Video (4-Pin Mini DIN) Female to S-Video (4-Pin Mini DIN) Female. Black molded plastic construction. Gold-plated contacts | |
| Audio/Video Adapter. Connectors:1/4" Mono Jack (Female) to 3.5mm Mono Plug (Male). Black molded plastic construction. Nickel-plated contacts. | |
| BNC Male RG6 3pc Crimp-On Connectors. Ideal for terminate stranded RG6 coax cable. Perfect for custom wiring jobs. Nickel-Plated Brass/Zinc Construction. Gold-Plated Contacts | |
| BNC Male Twist On Connector for RG-59 Cable. 75 Ohm BNC interface. | |
| BNC T Adapter, female - female - male. Nickel plated barrel. Gold plated center conductors. | |
| Bridges all plug pairs, compatible with any jack wiring. Provides an additional 4pair plug with the same wiring. | |
| Build your own parallel cables with our DB25 female Solder Cup Connector. Connector: DB25 Female Solder Cup. | |
| Build your own printer cable with this Centronics 24 connector. Connector: 1x Centronics 24 Female. Blue contacts | |
| Build your own printer cable with this Centronics 24 connector. Connector: 1x Centronics 24 Female. Contacts: Gold Flash Color: Blue | |
| CAT 6 rated connector provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Includes an integrated TIA-568A/B color wiring... | |
| Cat.5E 1Port Surface Mount Box w/Jack. One RJ45 punchdown keystone jack included. Mounting screw and pad included. Dimensions: 50(L) x 30(W) x 30mm(H) | |
| Cat.5E 2 Port Surface Mount Box w/Jack. Two RJ45 punchdown keystone jack included. Mounting screw and pad included. Hood: ABS Plastic. Contact Plating: Gold. | |
| Cat.5E RJ-45 keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide superior performance and reliability, supporting up to Gigabit Ethernet applications. The advanced... | |
| Cat.6 2 Port Surface Mount Box w/Jack. Two RJ45 punchdown keystone jack included. Mounting screw and pad included. Hood: ABS Plastic. Contact Plating: Gold. | |
| Cat.6 RJ-45 shielded keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide full shield protection and reliability, supporting up to Gigabit Ethernet applications. | |
| Cat.6A RJ-45 keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide superior performance and reliability, supporting up to 10 Gigabit Ethernet applications. The... | |
| Cat.6A RJ-45 shielded keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide full shield protection and reliability, supporting up to 10 Gigabit Ethernet... | |
| CAT5E 2 Port Surface Mount Box White, PCB Type. 2 x RJ45 puchdown type. Mounting screw and pad included. | |
| CAT5E RJ-45 shielded keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. It is engineered to provide full shield protection and reliability, supporting up to Gigabit Ethernet applications. | |
| Cat5E RJ-45 Tooless keystone jack is 8-position 8-conductor (8P8C) and designed for computer networking. The unique tool-less design does not require the use of a punch-down tool. Simply insert the... | |
| CAT5E RJ45 Plug Solid Wire 50U 100 pcs per Bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner... | |
| CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner... | |
| CAT5e Single Surface Mount IDC with Jack | |
| CAT6 550MHz Keystone Jack 90 Degree. UL/cUL verified and listed. Meet TIA / EIA TSB-40. Meet ANSI / TIA / EIA-568-B.2 Category 6 500MHZ electronical performance. Meet ISO/IEC Generic Cabling... | |
| CAT6 550MHz Keystone Jack Tooless 90 Degree. UL/cUL verified and listed. Meet TIA / EIA TSB-40. Meet ANSI / TIA / EIA-568-B.2 Category 6 500MHZ electronical performance. Meet ISO/IEC Generic... | |
| CAT6 RJ45 Modular Plug Round Solid 50Micron 100 pcs per bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of... | |
| CAT6 RJ45 Shielded Modular Plug for Round Stranded 100 pcs per bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle... | |
| CAT6 RJ45 Shielded Plug for Round Solid 50 Micron 100 pcs per bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a... | |
| Change your DB15 HD Monitor cable end from a female to a male with this full size gender changer. This HDB-15 Male/ Male gender changer converts a female cable or... | |
| Change your DB15 HD Monitor cable end from a male to a female with this full size gender changer. This HDB-15 Female/ Female gender changer converts a female cable or... | |
| CN50 Male SCSI Terminator One End Passive | |
| CN50 Male to Female SCSI Terminator Active | |
| CN50 Male to Female SCSI Terminator Passive | |
| Connect any standard analog monitor, projector, or LCD that uses a VGA connector with the Mini DisplayPort to VGA Adapter. | |
| Connector Type Pin Header Strip. Number of Pin 80. Number of Row Double. Pitch 2.54mm | |
| Connector Type Pin Header Strip. Pitch 2.54mm 40 Pin | |
| Connector: BNC Male Dual Shield RG59. Superior RF shielding provides simple, fast and reliable terminations. Nickel Plated. Band Color: black or blue. | |
| Connector: F Male Dual Shield RG6. Superior RF shielding. Sealed compression connector for watertight installation. Use with Lock & Seal Compression Tools. Band Color: black or blue. | |
| Connector: F Type Male Dual Shield RG59. Superior RF shielding. Sealed compression connector for watertight installation. Use with Lock & Seal Compression Tools. Band Color: black or blue. | |
| Connector: RG58 BNC Male Crimp on Connector. 3 piece set. | |
| Connector: RG59 BNC Male Crimp-on 2 pcs. For Cables: RG59. Ohm: 50. Provide quick, reliable connections. | |
| Connector: RG6 BNC Male Crimp-on 2 pcs. For Cables: RG6. Provide quick, reliable connections for many applications. | |
| Connector: RG6 BNC Male. Works with RG6 Quad as well as regular RG6. Twist on style attachment not require special tool. Not require a crimp tool. Strip the RG6 cable... | |
| Connectors : 1 x DB9 female to 1 x HD15 male. Type: Adapter. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors : 1 x HD15 female to 1 x DB9 male. Type: Adapter. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 1 x DB25 Female to 1 x Centronics 36 Male. Type: Printer Adapter. 28 AWG. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 1 x DB25 male to 1 x Centronics 36 Female. Type: Printer Adapter. 28 AWG. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 1 x DB25 Male to 1 x DB25 Female. Type: Null modem Adapter. Convert your existing serial cable into null modem (cross-over) cable. Fully molded and protect against unwanted... | |
| Connectors: 1 X DB9 Female to 1 x DB25 Female. Use this adapter to make connections for DB9, DB25. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 1 X DB9 Female to 1 x DB25 Male. Use this adapter to make connections for DB9, DB25. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 1 x DB9 Female to 1 x DB9 Female. Type: Null modem Adapter. Convert your existing serial cable into null modem (cross-over) cable. Fully molded and protect against unwanted... | |
| Connectors: 1 x DB9 Female to 1 x DB9 Female. Type: Null modem Mini Adapter. Convert your existing serial cable into null modem (cross-over) cable. Fully molded and protect against... | |
| Connectors: 1 X DB9 Male to 1 x DB25 Female. Use this adapter to make connections for DB9, DB25. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 1 X DB9 Male to 1 x DB25 Male. Use this adapter to make connections for DB9, DB25. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 1 x DB9 Male to 1 x DB9 Female. Type: Null modem Adapter. Convert your existing serial cable into null modem (cross-over) cable. Fully molded and protect against unwanted... | |
| Connectors: 1 x DB9 Male to 1 x DB9 Female. Type: Null modem Mini Adapter. Convert your existing serial cable into null modem (cross-over) cable. Fully molded and protect against... | |
| Connectors: 1 x DVI-D Female x 1 x HDMI Male. Type: Molded Adapter Gold Plated. Convert a DVI Male to HDMI Male. 28 AWG and Fully molded and protect against... | |
| Connectors: 1 x DVI-D Male to 1 x DVI-D Male. Type Adapter for digital signal. | |
| Connectors: 1 x PS/2 (MiniDin6) Female to 1 x PS/2 (MiniDin6) Female. Type: Keyboard / Mouse Coupler. Used to splice together two existing cables. Supports PS/2 mouse or keyboard applications. | |
| Connectors: 1 x Type A Female to 1 x Type B 4 pin Male. Type: Adapter. Easily convert existing cables to your needs. Molded Adapter construction provides durability. | |
| Connectors: 1 x USB B Type Male 1 x USB B Type Female. Molded construction provides durability. Easily convert existing cables to your needs. | |
| Connectors: 1 x USB Type A Female to 1 x USB Type B 5 pin Male. Type: Adapter. Molded Adapter provides durability. Gold plated contacts provide reliable connections. | |
| Connectors: 1 x USB Type B Female to 1 x Mini USB Type B 4 pin Male. Type: Adapter. Molded Adapter provides durability. Gold plated contacts provide reliable connections. | |
| Connectors: 1 x USB Type B Female to 1 x Mini USB Type B 5 pin Male. Type: Adapter. Molded Adapter provides durability. Gold plated contacts provide reliable connections. | |
| Connectors: 2 x DB25 Female. Type: Null modem Adapter. Convert your existing serial cable into null modem (cross-over) cable. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 2 x DB25 Male. Type: Null Modem Adapter. Convert your existing cable into null modem (cross-over) cable. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 2 x DB9 Male. Type: Null Modem Adapter. Convert your existing serial cable into null modem (cross-over) cable. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 2 x DB9 Male. Type: Null modem Mini Adapter. Convert your existing serial cable into null modem (cross-over) cable. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: 2 x RJ45 Female. Reverse wiring 8 conductors: pin1 -- pin8, pin2 -- pin7, pin3 -- pin6, pin4 -- pin5, pin5 -- pin4, pin6 -- pin3, pin7 -- pin2,... | |
| Connectors: 2 x USB Type A Female. 2 x 4pin header. Add extra two more USB Type A Female ports to your computer. | |
| Connectors: BNC Female to "F" Type Male. Nickel Plated Adapter. | |
| Connectors: BNC Female to BNC Female. Extending a BNC cable. Our BNC coupler ensure a reliable connection. | |
| Connectors: BNC Female to RCA Male. Nickel Plated Adapter. Convert your BNC (Male) connector into RCA (Male). | |
| Connectors: BNC Male to "F" Type Female. Nickel Plated Adapter. | |
| Connectors: BNC Male to RCA Female. Nicket Plated Adapter. Great for use with surveillance cameras and recorders. | |
| Connectors: DB25 Female, RJ11 (4 wire). For terminals, serial printers, modems, POS and other serial equipment. Plastic frame with Metal Thumbscrews. Color: Black, Blue, White, Green, Red. | |
| Connectors: DB25 Male, RJ11 Female (4 wire). For terminals, serial printers, modems, POS and other serial equipment. Plastic frame with Metal Thumbscrews. Color: Ivory | |
| Connectors: DB9 Female to DB25 Female. Type: Mini Type Low Profile Adapter. Use this adapter to make connections for DB9, DB25. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: DB9 Male to DB25 Female. Type: Mini Type Low Profile Adapter. Use this adapter to make connections for DB9, DB25. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: DB9 Male to DB25 Male. Type: Mini Type Low Profile Adapter. Use this adapter to make connections for DB9, DB25. Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: HDMI Female to DVI-D (24+1) Male. Type: Molded Adapter Gold Plated. Convert a HDMI Male to DVI Male. 28 AWG and Fully molded and protect against unwanted EMI/RFI. | |
| Connectors: HDMI Female to Female. Type 360 Swivel. | |
| Connectors: HDMI Female to Mini HDMI Male. Type Adapter. | |
| Connectors: HDMI Male to Female. Type 270 Degree Vertical Flat. | |
| Connectors: HDMI Male to Female. Type 270 Degree. | |
| Connectors: HDMI Male to Female. Type 360 Swivel | |
| Connectors: HDMI Male to Female. Type 90 Degree Vertical Flat. | |
| Connectors: HDMI Male to Female. Type 90 Degree. | |
| Connectors: HDMI Male to HDMI Female Right Angle. Type Port Saver Adapter. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i,... | |
| Connectors: HDMI Male to HDMI Female. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. Gold plated... | |
| Connectors: HDMI Male to HDMI Male. Type Adapter. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. | |
| Connectors: HDMI Male to Mini HDMI Female. Type Adapter. | |
| Connectors: RCA Male Dual Shield RG6. Great for home theatre applications when using composite video. Nickel plated design. Works with Dual Shield RG-6. | |
| Connectors: S-Video (VHS) Female (Jack) to RCA Female (Jack). Black molded plastic construction. Gold-plated contacts | |
| Connectors: S-Video (VHS) Female to RCA Male. Black molded plastic construction. Gold-plated contacts | |
| Connectors: S-Video (VHS) Male to RCA Female (Jack). Black molded plastic construction. Gold-plated contacts | |
| Connectors: S-Video (VHS) Male to RCA Male. Black molded plastic construction. Gold-plated contacts | |
| Connectors: USB type A Female to USB type A Female. Type Coupler Adapter. Fully molded design provides durability. Gold plated contacts provide excellent signal transmission. Ideal for extending your existing... | |
| Connectors: USB type A Male to Mini USB 5 pin (B5) Female. Type Adapter Fully molded design provides durability. Gold plated contacts provide excellent signal transmission. Easily convert existing cables... | |
| Connectors: USB type A Male to USB type A Female. Type Port Saver Adapter. Fully molded design provides durability. Gold plated contacts provide excellent signal transmission. Easily convert existing cables... | |
| Connectors: USB type A Male to USB type A Male Type Adapter. Fully molded design provides durability. Gold plated contacts provide excellent signal transmission. Easily convert existing cables to your... | |
| Connectors: USB type A Male to USB type B Female. Type Coupler Adapter. Fully molded design provides durability. Gold plated contacts provide excellent signal transmission. Easily convert existing cables to... | |
| Connectors: USB type B Female to USB type B Female. Type Coupler Adapter. Fully molded design provides durability. Gold plated contacts provide excellent signal transmission. Ideal for extending your existing... | |
| Connectors: XLR 3P Microphone Male to 1/4 inches Mono Jack Nickel contacts | |
| Connects RCA Type Cable to F Type Coax Input Connector. Commonly used with RG6 Satellite TV cables. Connectors: F-Type Male (Plug) to RCA Female (Jack) | |
| Converts 1/4" mono plug to XLR female plug | |
| Converts any HDTV HDMI connection into DVI or converts any DVI cable into HDMI. This unique adaptor have a DVI connectors that swivel on either left or right providing angled... | |
| Converts any projectors with M1 port into DVI-D video port. Works with Ask Proxima and Infocus projectors plus select Dell, Hitachi, Toshiba and Viewsonic projectors that uses M1 video port. | |
| Converts any projectors with M1 port into HDMI video port. Works with Ask Proxima and Infocus projectors plus select Dell, Hitachi, Toshiba and Viewsonic projectors that uses M1 video port. | |
| Create your own custom cable lengths with this 1/4 inch (6.3mm) solder type connection. 1/4 inch Stereo Plug Metal Plug Body: Gold plate. Contact: Gold Plated | |
| Create your own custom cable lengths with this 3.5mm Stereo type connection. 3.5mm Stereo Plug Plastic | |
| Create your own custom cable lengths with this BNC solder type connection. BNC Metal Plug with Color Stripe Gold Plate. | |
| Create your own custom cable lengths with this RCA solder type connection. RCA Jack Metal Gold Plated w/Spring Red/Black Pair. | |
| Create your own custom cable lengths with this RCA solder type connection. RCA Plug Metal Gold Plated w/Spring Red/Black Pair. | |
| Create your own custom cable with this DB25 Female Crimp Pin Connector. Connectors: DB25 Female. Crimp Type. D-Sub Connector. RS232 D-subminiature connectors. All Tin Plated Shell. | |
| Create your own customized cabling solution with this DB15 Female Solder Cup Connector. Connectors: DB15 Female. Solder Type. All Tin Plated Shell. | |
| Create your own customized cabling solution with this DB25 RS232 Male Crimp connector. Connectors: DB25 RS232 Male. Crimp Type. All Tin Plated Shell. UL94V-0 rated. | |
| Create your own customized cabling solution with this DB9 Female Connector Crimp Type. Contact Postitions: 9 - Female Type: Female Crimp UL listed | |
| Create your own customized cabling solution with this DB9 Female IDC Metal Shell Connector. | |
| Create your own customized cabling solution with this DB9 Male Connector Crimp Type. Contact Postitions: 9 - Male Type: Male Crimp UL listed | |
| Create your own customized cabling solution with this DE15 15C HD D-Sub Male Crimp. Connectors: 15C High Density Male ( 3 rows for PC). Crimp Type. All Tin Plated Shell. | |
| Create your own customized cabling solution with this HD15 Female Crimp D-Sub Connector. Connectors: HD15 Female. Crimp Type. D-Sub Connector. RS232 D-subminiature connectors. All Tin Plated Shell. | |
| Create your own customized cabling solution with this HD15 Female Solder Cup D-Sub Connector. Connectors: HD15 Female Solder Type. D-Sub Connector. RS232 D-subminiature connectors. All Tin Plated Shell. | |
| Create your own customized cabling solution with this Solder type DB15 Female connector. Connector: DB15 Female Solder Cup. Type: Solder. UL94V-0 rated | |
| Create your own customized cabling solution with this Solder type Female DB9 connector. Contact Positions: 9 Type: Solder | |
| Create your own customized cabling solution with this Solder type Male DB15 connector. Connectors: DB15 Male. Solder Type. All Tin Plated Shell. | |
| Create your own customized cabling solution with this Solder type male DB9 connector. Contact Positions: 9 Type: Solder | |
| Create your own customized cabling solution with this Solder type Male HD15 connector. Connectors: 15C High Density Male ( 3 rows for PC). Solder Type. All Tin Plated Shell. UL94V-0... | |
| Customize your own parallel cables with our DB25 male Solder type. Connector: DB25 Male Solder Cup. | |
| DB25 Female Right Angle Connector. Designed to be mounted on printed circuit boards. | |
| DB25 Gray Plastic Hoods Side Screw Type | |
| DB9 (DE9) Plastic Hoods with Side Screw. D-Sub Housings. RS232 D-Sub Miniature Connector Covers. DE Grey Plastic Hood. Side-Screw Strain Relief. | |
| DB9 Female IDC Metal Shell Connector. Typically used for RS232 serial ports. IDC contacts on connectors make it easy crimped onto 9-wire flat ribbon cable. | |
| DB9 Female IDC Plastic Connector Typically used for RS-232 serial ports. | |
| DB9 Female Right Angle Connector. Designed to be mounted on printed circuit boards. | |
| DB9 male IDC Crimp Connector, IDC Flat Ribbon crimp Connectors DB-9 male. These connectors mate with any other standard DB9 connectors, which are commonly found on computers, electronic devices, and... | |
| DB9 Male Right Angle Connector. Designed to be mounted on printed circuit boards. | |
| DE9 Plastic Shell with Screw. D-Sub Housings. RS232 D-Sub Miniature Connector Covers. DE Grey Plastic Hood | |
| Digital Visual Interface (DVI) is the standard interface for high-performance connection between PCs and flat panel displays, CRT displays, projectors, and HDTV. This analog video adapter is fully compliant with... | |
| DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for... | |
| DVI Female to DVI Female Adapter | |
| DVI Female to HDMI Male Adapter Gold Plate | |
| DVI Male to HDMI Female Adapter Gold Plate | |
| Easily convert existing cables to your needs. This adapter molded construction provides durability and its \r\ngold plated contacts provide reliable connections with repeated mating cycles. Connectors: 2 x Type B... | |
| Easily convert existing cables to your needs. This adapter molded construction provides durability and its gold plated contacts provide reliable connections with repeated mating cycles. Connectors: 1 x Type A... | |
| Eliminate the need for a traditional sound card with this USB to Audio adapter. Real USB plug & play to upgrade any on-board soundcard to 5.1 Digital Surround Sound without... | |
| Extended the length of any component video cable with this Dual RCA female to female coupler. Connectors: 2 x 2 RCA female plugs. Nickel Plated | |
| Extended the length of any component video cable with this RCA female to female coupler. Connectors: 2 RCA female plugs. Gold Plated | |
| Extended the length of any component video cable with this RCA female to female coupler. Connectors: 2 RCA female plugs. Nickel Plated | |
| Extended the length of any component video cable with this Triple RCA female to female coupler. Connectors: 3 x 2 RCA female plugs. Nickel Plated | |
| F-Type Dual Male Inline Coupler | |
| Female High-Density Crimp Pins. for D-Sub Connector. for RS232 D-subminiature connectors. Gold-Plated. 100pcs per Bag. | |
| Flat ribbon connectors | |
| For RJ45 plug coupling, 8 conductor straight wiring: pin1 -- pin1, pin2 -- pin2, pin3 -- pin3, pin4 -- pin4, pin5 -- pin5, pin6 -- pin6, pin7 -- pin7, pin8... | |
| Ground Block | |
| HDMI coupler keystone jack is designed to work with any standard keystone wallplate. You do not need to install independent wallplate just for HDMI. Simply snap in to stardard walllate... | |
| HDMI Female to Female Adapter. Gold Plate | |
| HDMI Female to Female L type Adapter. Gold Plate | |
| HDMI Female to Micro HDMI Male Adapter | |
| HDMI Female/Female Coupler. Certified for HDMI 1.3b (and backward compatible to all previous versions). Supports the following resolutions: 720i, 720p, 1080i, 1080p. Standard 19pin connection. Gold plated connectors. | |
| HDMI Male to Female Adapter | |
| HDMI Male to Female L type Adapter. Gold Plate | |
| HPCN50 Male to CN50 Male SCSI 1-2 Adapter | |
| HPDB50 Female to CN50 Male SCSI 2 Molded Adapter | |
| HPDB50 Female to DB25 Male Adapter | |
| HPDB50 Male Active Terminator | |
| HPDB68 FEMALE to HPDB68 FEMALE INTERNAL to EXTERNAL with L TYPE BRACKET | |
| HPDB68 M/F Internal Passive SCSI 3 Terminator | |
| HPDB68 Male LVD External Terminator | |
| HPDB68 Male One End Active | |
| HPDB68 Male to CN50 Female SCSI 3 Adapter | |
| HPDB68 Male to DB25 Female Adapter | |
| HPDB68 Male to HPDB50 Male SCSI 3 Adapter | |
| HPDB68F SCSI 3 One end Internal Terminator Active | |
| Ideal for allowing a keyboard with the Din5 keyboard connector to be plugged into a computer with a MiniDin6 connector. Connectors: 1 x PS/2 (MiniDin6) Male to 1 x AT... | |
| Ideal for allowing a keyboard with the MiniDIN6 keyboard connector to be plugged into a computer with a big Din5 connector. Connectors: 1 x PS/2 (MiniDin6) Female to 1 x... | |
| Ideal for computer to mono monitor, mouse, , modem, DB9 serial, scanner and any signal transfer cables. Connectors: 1 x DB9 Male to 2 DB9 Female. Fully molded connectors with... | |
| Ideal for connecting two DVI-D cables together. Connectors: 1 x DVI-D Female to 1 x DVI-D Female. Type Coupler Adapter for digital signal. | |
| Ideal for Converting existing "F" connectors into RCA connectors. Application for RG6 Satellite TV cables. Connectors: F-Type Female to RCA Male (Plug). | |
| Ideal for extending your existing cable. Connectors: 3.5mm Stereo Female (Jack) to 3.5mm Stereo Female (Jack). Nickel Plated. | |
| Ideal for extending your existing cable. Just use your existing cable with this gold plated coupler and attach another cable to meet your length requirements. Connectors: 3 x RGB RCA... | |
| Ideal for making old style keyboard cables (AT keyboard cables). Connectors: Din5 Connector Female. Solder Type | |
| Ideal for panel mount D-sub adapters and connectors. Both screwlock and male threads are 4-40. Kits include lock washers and hex nuts. Relevant to part: 25-305. 100 pcs/bag. | |
| Ideal for use with notebooks and other systems with a 4-pin Firewire port.. 100% compatible with iLink(r), Apple Firewire(r) and other IEEE-1394 peripherals. Connectors: 6-pin female to 4-pin male. Type... | |
| Ideal for use with notebooks and other systems with a 6-pin Firewire port.. 100% compatible with iLink(r), Apple Firewire(r) and other IEEE-1394 peripherals. Connectors: 6-pin female to 6-pin female. Type... | |
| Ideal for use with notebooks and other systems with a 9-pin Firewire 800 port.. 100% compatible with iLink(r), Apple Firewire(r) and other IEEE-1394 peripherals. Connectors: 6-pin female to 9-pin male. | |
| Ideal for use with notebooks and other systems with a Firewire port.. 100% compatible with iLink(r), Apple Firewire(r) and other IEEE-1394 peripherals. Connectors: 4-pin female to 6-pin male. Type Adapter. | |
| IDS Socket 10Pin (5X2) | |
| IDS Socket 20Pin (10x2) | |
| If you need to link several networking cables together, or extending existing cable runs, In-line Cat.5E Coupler can help you make the right connection. The in-line coupler provides a female-to-female... | |
| Internal IDC 50 Male One End Active Terminator. | |
| Junction box is for splicing two Ethernet Cat.5E cables together without the use of connectors and couplers; if you're going to joint 2 wires together permanently, it's best to have... | |
| Linkskey C-DID-01 is an accessory cable adapter for Linkskey DVI kvm switches. Use Linkskey C-DID-01 to connect the PC DVI-D port with compatible Linkskey DVI kvm switches. DVI-I Female to... | |
| Linkskey C-DVA-01 is an accessory cable adapter for Linkskey DVI kvm switches. Use Linkskey C-DVA-01 to connect the PC VGA port with compatible Linkskey DVI kvm switches. DVI-I Female to... | |
| Making your own adapters and connectors? Use this DB9 gender changer hood to complete your connections. | |
| Making your own adapters and connectors? Use this DB9 to DB25 metalized gender changer hood to complete your connections. | |
| Male High-Density Crimp Pins. D-Sub Connector. RS232 D-subminiature connectors. Gold-Plated. 100pcs per Bag. | |
| Metalized plastic hoods for DB25 | |
| Mount your RJ11 phone line neatly on the wall and out of the way with this single surface mount.RJ11 (6P4C) single modular jack. White or Ivory color housing. Double sided... | |
| Mount your RJ12 phone line neatly on the wall and out of the way with this single surface mount.RJ12 (6P6C) single modular jack. White color housing. Double sided pad and... | |
| Mount your RJ45 phone line neatly on the wall and out of the way with this single surface mount.RJ45 (8P8C) single modular jack. White color housing. Double sided pad and... | |
| Organize your work area for maximum comfort & efficiency with PS/2 Mouse & Keyboard Cables. The male to two female cables allows you to connect your mouse or keyboard to... | |
| OTG adapter allows you to connect USB accessories such as flash drives, keyboards, mouse and media readers to your device. With this adapter cable, you can get the most out... | |
| Our 2-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR for connection to 2 TVs/VCRs. | |
| Our 3-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR. | |
| Our 4-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR. | |
| Our 7-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR. | |
| Our 8-way Signal Splitter splits a coaxial video signal from cable TV, antenna or a VCR. | |
| Our DVI-D M/F Port Saver Adapter design to protect the wear and tear of DVI-D ports. Connectors: 1 x DVI-D Male to 1 x DVI-D Female. Type Port Saver Adapter. | |
| Our DVI-D splitter allows you to clone the same video signal to two displays. Supports all standardized DVI-D resolutions. Connectors: 1 x DVI-D Male 2 x DVI-D Female | |
| Our RG59 F-Type Crimp-on Connector is suitable for today's high-speed coaxial broadband video, data and telephone applications. RG59 F-Type Crimp-on Connector w/Attached Crimp Ring One-piece construction for easy installation Nickel... | |
| Our RG59 F-Type Crimp-on Connector is suitable for today's high-speed coaxial broadband video, data and telephone applications. RG59 F-Type Crimp-on Connector w/Attached Crimp Ring. One-piece construction for easy installation. Nickel... | |
| Our RG59 F-Type Crimp-on Connector is suitable for today's high-speed coaxial broadband video, data and telephone applications. RG59 F-Type Crimp-on Connector. One-piece construction for easy installation. Gold-plated. | |
| Our Stereo to mono adaptors give you the ability to operate mono inputs (guitar, VCR, etc.) on stereo equipment, and vice versa. Connectors: 1 RCA to 2 RCA. Type: Adapter... | |
| Our XLR plugs is used mostly in audio and video cabling applications. Mainly used for replacing connectors on a cable or making a custom cable. Connectors: XLR Microphone Female | |
| Our XLR plugs is used mostly in audio and video cabling applications. Mainly used for replacing connectors on a cable or making a custom cable. Connectors: XLR Microphone Male | |
| Power: DC 9V 50/60Hz 5W (power supply included). Enclosure: Metal (8.75 x 3.25 x 1.5"). | |
| Protect your DB9 serial port with our port saver! This quality port saver will easily protect your port from damage caused by the connecting and disconnecting of peripheral cables. Connectors:... | |
| Protect your HD15 Video port with our port saver! This quality port saver will easily protect your port from damage caused by the connecting and disconnecting of monitor cables.Connectors: 1... | |
| Protect your parallel or DB25 serial port with our port saver! This quality port saver will easily protect your port from damage caused by the connecting and disconnecting of peripheral... | |
| RCA Blue F/F Keystone Module Plate . Color options: ivory, white | |
| RCA Green F/F Keystone Module Plate. Color options: ivory, white | |
| RCA Red F/F Keystone Module. Color options: ivory, white | |
| RCA White F/F Keystone Module. Color options: ivory, white | |
| RCA Yellow F/F Keystone Module. Color options: ivory, white | |
| RG59/62 BNC Male Crimp-on Connector 3pcs. Ideal for terminate stranded RG59/62 coax cable. Perfect for custom wiring jobs. Nickel-Plated Brass/Zinc Construction. Gold-Plated Contacts. | |
| RG6 F-Type Crimp-On Connector, Gold Plated. Converts bare end coaxial cable. Allows RG6U cable to be connected to TV's VCR's, etc. Gold plated for improved performance. Satellite Compatible. Satellite Compatible. | |
| RJ-11/12 keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The jack is compatible with all SF Cable RJ11 and RJ12 modular plugs and wallplates. Terminate with 110... | |
| RJ-11/12 TOOLLESS keystone jack is 6-position 6-conductor (6P6C) and designed for voice application. The unique tool-less design does not require the use of a punch-down tool. Simply insert the leads,... | |
| RJ11 (6P4C) single modular jack. UL listed. Off white (creamy white) or Ivory color housing. Double sided pad and screws included. | |
| RJ11 6P4C 1 F/ 2F Modular T Adapter | |
| RJ11 6P4C 1 M/ 2F Modular T Adapter | |
| RJ11 6P4C 1 M/ 3F Modular T Adapter | |
| RJ11 connectors for 4 Conductor Solid Flat Phone Cables.Crimp on RJ11 connectors.4 conductor type. Clear plastic housing.For Solid wire flat cables. | |
| RJ11 connectors for 4 Conductor Stranded Flat Phone Cables. Crimp on RJ11 connectors.4 conductor type.Clear plastic housing. For Stranded wire flat cables. | |
| RJ11 Modular Inline Coupler Reverse. For RJ11 plug coupling. 4 conductor reverse wiring: pin1 -- pin4, pin2 -- pin3, pin3 -- pin2, pin4 -- pin1, white color housing. | |
| RJ11 Modular Inline Coupler Straight. For RJ11 plug coupling. 4 conductor straight wiring: pin1 -- pin1, pin2 -- pin2, pin3 -- pin3, pin4 -- pin4, White color housing | |
| RJ12 1Jack/2Jack T adapter Reverse(Pin1-Pin6) | |
| RJ12 connectors for 6 Conductor Solid Flat Phone Cables. Crimp on RJ12 connectors. 6 conductor type. Clear plastic housing. For Solid wire flat cables. | |
| RJ12 connectors for 6 Conductor Stranded Flat Phone Cables. Crimp on RJ12 connectors. 6 conductor type.Clear plastic housing. For Stranded wire flat cables. | |
| RJ12 connectors for 6 Conductor Stranded Round Phone Cables. Crimp on RJ12 connectors. 6 conductor type. Clear plastic housing. For Stranded wire round cables. | |
| RJ22 4P4C Plug for Handset Flat Stranded Wire 100pcs per bag. | |
| Save money and hassle of having to buy a new cable for each new application. This DB-25 Female/ Female gender changer converts a male cable or port into female. It... | |
| Save money and hassle of having to buy a new cable for each new application. This DB-25 Male/ Male gender changer converts a female cable or port in to male. | |
| Save money and hassle of having to buy a new cable for each new application. This DB-37 Male/ Male gender changer converts a female cable or port into male. It... | |
| Save money and hassle of having to buy a new cable for each new application.Centroni cs Gender lets you convert your 50-pin connectors. Ideal to connecting 2 male cables together. | |
| Save money and hassle of having to buy a new cable for each new application.Centroni cs Gender lets you convert your 50-pin connectors. Ideal to converting a Female cable or... | |
| Save money and hassle of having to buy a new cable for each new application.This Centronic 36 Male/ Male gender changer converts a female cable or port into a male. | |
| Save money and hassle of having to buy a new cable for each new application.This DB-37 Female/ female gender changer converts a male cable or port into female. It allows... | |
| Save money and hassle of having to buy a new cable for each new application.With these changers, you'll be able to use your existing Centronics cables by altering the port... | |
| SCA80 Female to HPDB68 Female to IDC 50 Male Active Adapter | |
| SCA80 Female to HPDB68 Female to IDC 50 Male Adapter | |
| SF Cable RG6 F-Type Crimp-on Connector is great for coaxial broadband video, data and telephone applications. RG6 F-Type Twist-on Connector. One-piece construction for easy installation. Nickel-plated. | |
| Sharing your listening and viewing entertainment just got a whole lot easier. 1/4 Inch Dual Headphone Adapter lets you and a friend connect your headphones to a single portable DVD... | |
| Sharing your listening and viewing entertainment just got a whole lot easier. 3.5mm Dual Headphone Adapter lets you and a friend connect your headphones to a single portable DVD player... | |
| Shielded RJ45 Modular Plug. Suitable for category-5E cable installations. Terminates 24-28 AWG solid/stranded cable. High-impact clear polycarbonate housing. Flame auto-extinguish level UL94V-0. | |
| Snap-in BNC F/F Keystone Module. Color options: ivory, white | |
| Snap-in F Type F/F Keystone Module. Color options: ivory, white | |
| Splits a 4 pair T568A / 568B plug 2 for 100 BaseT applications at either jack. | |
| Splits a 4 pair T568A/568B plug, pair 2&3 to jack 1 and pair 1&4 to Jack 2 for 100BaseT (jack1) and Token Ring or voice application (jack 2). | |
| Swivel adapter is ideal for locations that are a tighter fit, and need for cable to immediately point to up/down or any angle. It provides you 360 degree flexibleness of... | |
| The 8P8C RJ45 plug (for Stranded UTP wire) is suitable for Modular applications and features gold flash on contacts for optimum data transmission. Type: RJ45 Modular Plug. Quantity: 1 =... | |
| The CAT6 500Mhz plug (for Stranded UTP wire) is suitable for Modular applications and features gold flash on contacts for optimum data transmission. Type: RJ45 Modular Plug. Quantity: 1 =... | |
| The DB-style Gender Changer will quickly & easily convert the gender of any parallel, serial, game/midi or video port. They can be used to splice together two existing cables. Connectors:... | |
| The DisplayPort to DVI adapter lets you connect a DVI-D (24+1) and DVI-I (24+5) display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to... | |
| The DisplayPort to HDMI adapter enable you to connect any HDMI interface embedded device (HD TV, Monitor, Projector...) with a DisplayPort interface (Desktop, Laptop). Compliance with DisplayPort Specification V1.1a at... | |
| The DisplayPort to HDMI adapter lets you connect an HDMI video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display... | |
| The DisplayPort VGA adapter enable you to connect any VGA interface embedded device (Monitor, Projector...) with a DisplayPort interface (Desktop, Laptop). | |
| The HDMI wallplate allows you terminate HDMI connector for in-wall connections. It has a 90degree feed-thru internal connector orientation that provides vertical (upward or downward) cable drop or connection to... | |
| The Linkskey LKV-PUC01 is a PS2-to-USB adapter that converts USB keyboard and USB mouse for PS/2 style computer. It is small and reliable. The Linkskey LKV-PUC01 is especially useful when... | |
| The Sabrent CB-FTDI USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available... | |
| The Sabrent SBT-UPPC USB to Printer Cable effectively turns your parallel printer into a USB printer! The 36M Centronics Connector from the Sabrent Converter will connect to the 36F Centronics... | |
| The Sabrent USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB... | |
| The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and... | |
| The USB to DB25 Adapter provides you with an external DB25 (Db-25 female) Plug-n-Play connection for use with computers, notebooks, and hand held computing devices that support USB. This cable... | |
| The USB to PS/2 Adapter (for Keyboard) helps you connect your USB device to a PS/2 port on your computer. Simply plug this compact adapter into any PS/2 port, then... | |
| The USB to PS/2 Adapter helps you connect your USB mouse to a PS/2 port on your computer. Simply plug this compact adapter into any PS/2 port, then connect your... | |
| The USB to Serial/Parallel Adapter provides the connection between USB and the traditional RS-232 serial port. The adapter is designed for connections to Cellular phone, PDA, digital cameras, modems, or... | |
| These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port Male to HDMI female. The gold plated interface ensures the... | |
| These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port to DVI female.The gold plated interface ensures the highest performance. | |
| This adapter is mainly used to connect 3.5mm S/PDIF phono jack on a computer sound card or portable device to the Digital Coax input on a Reciever or Surround Sound... | |
| This adapter is used to connect Sun workstations and monitors to the new Sun monitors. It is compatible with the newer Sun systems. Do not use with SGIs. Connectors: 1... | |
| This analog video adapter is fully compliant with the DVI standard defined by DDWG (Digital Display Working Group). The DVI-A analog configuration adapts an existing VGA cable for use with... | |
| This audio adapter lets you plug a stereo headphones or earbuds into your home stereo. Connectors: 1/4 inches (6.3mm) mono (jack) connector to RCA mono (plug) adapter. Black molded plastic... | |
| This audio adapter lets you plug a stereo headphones or earbuds into your home stereo. Connectors: 3.5mm Mono Jack (Female) to RCA Plug (Male). Black molded plastic construction. Nickel-plated contacts... | |
| This DB-15 female/ female gender changer converts a male cable or port into female. It allows two male cable to be connected. Connectors: 2 x DB15 Female. Pins: Straight Through... | |
| This DB-15 Male/ Male gender changer converts a female cable or port into male. It allows two female cable to be connected. Connectors: 1 x DB15 male 1 x DB15... | |
| This DB-9 Female/ female gender changer converts a male cable or port into female. It allows two male cable to be connected. Connectors: 2 x DB 9 Female | |
| This DB-9 Male/ Male gender changer converts a female cable or port into male. It allows two female cable to be connected. | |
| This DB9 Male IDC All Plastic Blue Connector is designed for cable to cable and cable to PC board applications. IDC All Plastic Blue. Connector: DB9-Male. Contact Positions: 9. Blue-plastic... | |
| This Firewire Adapter provides you with the quality you need to achieve high-speed performance you expect from your IEEE-1394 devices. Designed to be 100% compatible with Apple Firewire iLink, and... | |
| This HD15 Male/ Male gender changer converts a female cable or port into male. It allows two female cables to be connected. Connectors: 2 x HD15 Male | |
| This is a high quality 1/4 inches (6.3mm) mono plug for use with bulk microphone or instrument cabling. It features a gold plated connector tip, a metal connector body, and... | |
| This is a high quality 1/4"(6.3mm) mono plug for use with bulk microphone or instrument cabling. It features a gold plated connector tip, a metal connector body, and a strain... | |
| This modular adapter has a DB15 Female connector that plugs into DB15 port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 --... | |
| This modular adapter has a DB15 Male connector that plugs into DB15 port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 --... | |
| This modular adapter has a DB25 Female connector that plugs into DB25 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2... | |
| This modular adapter has a DB25 Female connector that plugs into DB25 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange... | |
| This modular adapter has a DB25 male connector that plugs into DB25 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2... | |
| This modular adapter has a DB25 male connector that plugs into DB25 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange... | |
| This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2... | |
| This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange... | |
| This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2... | |
| This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange... | |
| This right-angle RCA-type phono plug features solderless connections and snap-in housing. Connectors: 1 x RCA male jack, 1 RCA female plug Gold Plated | |
| This USB A Female to B Male Adapter is ideal to convert existing usb type A cables to Type B Male connector. Connectors: 1 x Type A Female 1 x... | |
| This USB A Male to B Female Adapter is ideal to convert existing usb type B cables to Type A Male connector. Connectors: 1 x Type A Male 1 x... | |
| This USB A to Micro USB B Cable Adapter features one USB A female connector and one Micro USB B male connector. Molded construction provides durability. Durable contacts provide reliable... | |
| This USB Display Adapter enables you to onnect one more monitor, LCD or projector to a computer with a USB 2.0 port. For desktop users adding an extra monitor via... | |
| Turn a single RJ45 Phone outlet into two with this modular adapter. Input Connectors: 1 x RJ45-Female. Output Connectors: 2 x RJ45-Female. | |
| Turn a single RJ45 Phone outlet into two with this modular adapter. Input Connectors: 1 x RJ45-Male. Output Connectors: 2 x RJ45-Female. | |
| UL listed. Package contents: 1 x Surface mount box, 1 x Cat.6 Keystone Jack (White), 1 x Mounting pad, 2 x Mounting screw, 1 x Cable tie. | |
| USB 2.0 Host Link provides an USB-based networking solution for two or more USB hosts of PC/Notebook. USB 2.0 Host Link is a low power solution with built-in two USB... | |
| USB 2.0 repeater cable is an active device. The USB signals going in and out of the extension cable is buffered to assure signal quality and meeting of the USB... | |
| USB A Female to Micro USB Male Adapter | |
| Use the Mini Display port to DVI Adapter to connect an digital monitor with DVI input. | |
| Use the Mini Display port to HDMI Adapter to connect an digital monitor, such as large screen LCD Display, or overhead projector with HDMI input. Compatible only with MacBook, MacBook... | |
| Use this adapter to change your VGA cable to have a DVI end. Connectors: 1 x DVI-I Dual-Link Male (24+5) 1 x HD15 Female Adapter. | |
| Used convert standard screw on "F" type connector into quick push-on "F" connector. Great for using in a tight location such as a TV or cable box in a cabinet. | |
| Work with D-Sub crimp Style or solder cup style DB15 connectors. DB15 Plastic Hoods Metalized Screw Type. Includes 6 screws, 3 nuts and 4 clamp parts. | |
| Work with D-Sub crimp Style or solder cup style DB15 connectors. DB15 Plastic Hoods Screw Type. Includes 6 screws, 3 nuts and 4 clamp parts. | |
| Your monitor cable has a Male connector and you need it to be Female. Don 't buy another cable, just change its gender with this DB15HD F/F Gender Changer Adapter. |