SFCable.com Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| High Performance Ground Loop Isolator - Video BNC. BNC male to BNC female with mini cable - 9.45" / 240mm on both sides. Built-in TVS (Transient Voltage Suppressors) for surge... | |
| Video ground loop isolator is passive device which reduces ground loop interference with CCTV signals and can easily be easily installed in a new or added to existing systems. It... |