SFCable.com 12" DB9 Male to 2 Female Serial RS232 Splitter Cable MECY-1MF

Description
Ideal for computer to mono monitor, mouse, , modem, DB9 serial, scanner and any signal transfer cables. Connectors: 1 x DB9 Male to 2 DB9 Female. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 connector pins are wired straight through. 9 Conductors + Drain Wire UL. Beige Molded PVC Hood. Fully Shielded w/AL-FOIL. Gold plating contacts. Gauge: 28 AWG. 4/40 Molded Thumbscrew. Length: 12 inches.
Description
Ideal for computer to mono monitor, mouse, , modem, DB9 serial, scanner and any signal transfer cables. Connectors: 1 x DB9 Male to 2 DB9 Female. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 connector pins are wired straight through. 9 Conductors + Drain Wire UL. Beige Molded PVC Hood. Fully Shielded w/AL-FOIL. Gold plating contacts. Gauge: 28 AWG. 4/40 Molded Thumbscrew. Length: 12 inches.

Suppliers

Company
Product
Description
Supplier Links
12
Hayward, CA, USA
12" DB9 Male to 2 Female Serial RS232 Splitter Cable
MECY-1MF
12" DB9 Male to 2 Female Serial RS232 Splitter Cable MECY-1MF
Ideal for computer to mono monitor, mouse, , modem, DB9 serial, scanner and any signal transfer cables. Connectors: 1 x DB9 Male to 2 DB9 Female. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 connector pins are wired straight through. 9 Conductors + Drain Wire UL. Beige Molded PVC Hood. Fully Shielded w/AL-FOIL. Gold plating contacts. Gauge: 28 AWG. 4/40 Molded Thumbscrew. Length: 12 inches.

Ideal for computer to mono monitor, mouse, , modem, DB9 serial, scanner and any signal transfer cables. Connectors: 1 x DB9 Male to 2 DB9 Female. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 connector pins are wired straight through. 9 Conductors + Drain Wire UL. Beige Molded PVC Hood. Fully Shielded w/AL-FOIL. Gold plating contacts. Gauge: 28 AWG. 4/40 Molded Thumbscrew. Length: 12 inches.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number MECY-1MF
Product Name 12" DB9 Male to 2 Female Serial RS232 Splitter Cable
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers