24-255 -- 2.54MM ATA 66-100 IDC40-F 3 PCS KIT BLUE GRAY BLACK
SFCable.com
2.54MM ATA 66-100 IDC40-F 3 pcs Kit Blue Gray Black
24-255
Description
Flat ribbon connectors
Description
Flat ribbon connectors
Suppliers
2.54MM ATA 66-100 IDC40-F 3 pcs Kit Blue Gray Black
24-255
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24-255 |
|
Product Name
|
2.54MM ATA 66-100 IDC40-F 3 pcs Kit Blue Gray Black |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details