SFCable.com RJ45 Cat.6 Plug Solid 2 Prong w/Inserter 20pk 1014-SF-02-20

Description
20pcs / bag. Solid CAT6 Plug . Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. 50 micron has the best protection. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade.2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.
Description
20pcs / bag. Solid CAT6 Plug . Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. 50 micron has the best protection. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade.2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.

Suppliers

Company
Product
Description
Supplier Links
RJ45 Cat.6 Plug Solid 2 Prong w/Inserter 20pk - 1014-SF-02-20 - SFCable.com
Hayward, CA, USA
RJ45 Cat.6 Plug Solid 2 Prong w/Inserter 20pk
1014-SF-02-20
RJ45 Cat.6 Plug Solid 2 Prong w/Inserter 20pk 1014-SF-02-20
20pcs / bag. Solid CAT6 Plug . Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. 50 micron has the best protection. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade.2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.

20pcs / bag. Solid CAT6 Plug . Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. The thicker, the better protection against corrosion and aging. 50 micron has the best protection. While 6 micron is fine in office environment, we recommend 30 or 50 micron in dusty or chemical environment. Our patch cables are using 50 micron highest grade.2 prong and 3 prong : When the plug is crimped, the contacts bite the wire like vampire. 2 Prong is 2 teeth so to speak, and 3 prong , 3 teeth. 3 prong has better bite (secure contact). Our highest grade is 50 micron, 3 prong.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 1014-SF-02-20
Product Name RJ45 Cat.6 Plug Solid 2 Prong w/Inserter 20pk
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details