SFCable.com Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 100 Feet 2-RCA Stereo Audio Cable. Home Theater Cable. High-definition home theater RCA interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra-flexible rubberized PVC jacket. High-retention RCA... | |
| 100 Feet 5-RCA Component Video/Audio Cable. Component video RCA interconnects. Provides high-definition video signal transfer between DVD players and high-end TVs or monitors for optimum picture resolution and color. Flat-ribbon... | |
| 100Ft RCA M/Mx2 Audio Cable | |
| 1105-SF-10 is a true matrix 4 x 2 switch, up to 4 source devices and up to 2 displays can be connected. You can have the same video mirroed on... | |
| 12 Feet 2-RCA Stereo Audio Cable. Home Theater Cable. High-definition home theater RCA interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra-flexible rubberized PVC jacket. High-retention RCA... | |
| 12 Feet 5-RCA Component Video/Audio Cable. Component video RCA interconnects. Provides high-definition video signal transfer between DVD players and high-end TVs or monitors for optimum picture resolution and color. Flat-ribbon... | |
| 12ft Component RGB with Optical Digital Audio Cable Gold Plated. Provides high-definition A/V signal transfer between DVD Players and high-End TVs or monitors for optimum picture resolution and color. | |
| 16AWG/4C In-Wall Speaker Wire, CMR. Length: 500ft. 65 stranded. Oxygen Free Copper UL. | |
| 25 Feet 2-RCA Stereo Audio Cable. Home Theater Cable. High-definition home theater RCA interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra-flexible rubberized PVC jacket. High-retention RCA... | |
| 25 Feet 5-RCA Component Video/Audio Cable. Component video RCA interconnects. Provides high-definition video signal transfer between DVD players and high-end TVs or monitors for optimum picture resolution and color. Flat-ribbon... | |
| 250ft. 18/2 bare copper wire. High strand, rope lay conductors give the cable extra flexibility. CL2 rated. Used for in-wall installations making them ideal for home theater systems. UL listed. | |
| 3 Feet 2-RCA Stereo Audio Cable. Home Theater Cable. High-definition home theater RCA interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra-flexible rubberized PVC jacket. High-retention RCA... | |
| 3 Feet 5-RCA Component Video/Audio Cable. Component video RCA interconnects. Provides high-definition video signal transfer between DVD players and high-end TVs or monitors for optimum picture resolution and color. Flat-ribbon... | |
| 3ft Component RGB with Optical Digital Audio Cable Gold Plated. Provides high-definition A/V signal transfer between DVD Players and high-End TVs or monitors for optimum picture resolution and color. | |
| 50 Feet 2-RCA Stereo Audio Cable. Home Theater Cable. High-definition home theater RCA interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra-flexible rubberized PVC jacket. High-retention RCA... | |
| 50 Feet 5-RCA Component Video/Audio Cable. Component video RCA interconnects. Provides high-definition video signal transfer between DVD players and high-end TVs or monitors for optimum picture resolution and color. Flat-ribbon... | |
| 500ft 14AWG/2C In-wall Speaker Wire, CMR | |
| 6 Feet 2-RCA Stereo Audio Cable. Home Theater Cable. High-definition home theater RCA interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra-flexible rubberized PVC jacket. High-retention RCA... | |
| 6 Feet 5-RCA Component Video/Audio Cable. Component video RCA interconnects. Provides high-definition video signal transfer between DVD players and high-end TVs or monitors for optimum picture resolution and color. Flat-ribbon... | |
| 6ft Component RGB with Optical Digital Audio Cable Gold Plated. Provides high-definition A/V signal transfer between DVD Players and high-End TVs or monitors for optimum picture resolution and color. | |
| 6ft Premium 3 RCA Male to 3 RCA Male Audio Video Cable | |
| 75 Feet 2-RCA Stereo Audio Cable. Home Theater Cable. High-definition home theater RCA interconnects. Unparalleled quality and top-line performance for home theater audio equipment. Ultra-flexible rubberized PVC jacket. High-retention RCA... | |
| 75 Feet 5-RCA Component Video/Audio Cable. Component video RCA interconnects. Provides high-definition video signal transfer between DVD players and high-end TVs or monitors for optimum picture resolution and color. Flat-ribbon... | |
| 75ft Premium 3 RCA Male to 3 RCA Male Audio Video Cable | |
| Application: VCR, DVD player, Audio Video receiver, Camcorders and other devices to your TV or projector. Connectors: 3 x RCA Male (Plug) to 3 x RCA Female (Jack). Ideal for... | |
| Camcorder Cable. Premium camcorder cables. High-performance video and audio playback. Connect to mini-plug-compatible camcorders. 3. 5mm AV mini-plug to three RCA plugs. Length: 3 Feet. Color-coded high-retention RCA plugs. | |
| Camcorder Cable. Premium camcorder cables. High-performance video and audio playback. Connect to mini-plug-compatible camcorders. 3. 5mm AV mini-plug to three RCA plugs. Length: 6 Feet. Color-coded high-retention RCA plugs. | |
| Cat.5E+16/4AWG Audio Combo Cable. 24AWG Cat.5E solid 4 pair Ethernet cable. 16AWG/4 stranded speaker wire. CMR rated. UL listed. Length: 500ft | |
| Connector 1 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. Connector 2 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. S-Video Audio/Video Patch Cord. Low-loss fully... | |
| Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 100ft. | |
| Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 12ft. | |
| Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 25ft. | |
| Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 50ft. | |
| Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 6ft. | |
| Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 75ft. | |
| Connectors: 3 x RCA Male (Plug) to 3 x RCA Male (Plug). RCA Video Patch Cord. Low-loss fully shielded RCA dubbing cable. Applications include home theater, DSS receivers, s-video VCRs,... | |
| Connectors: XLR 3P Female to 1/4" Mono Male. Molded connector design enhances the strength of the XLR microphone cables. Nickel plated connectors. Length: 100ft | |
| Connectors: XLR 3P Female to 1/4" Mono Male. Molded connector design enhances the strength of the XLR microphone cables. Nickel plated connectors. Length: 10ft | |
| Connectors: XLR 3P Female to 1/4" Mono Male. Molded connector design enhances the strength of the XLR microphone cables. Nickel plated connectors. Length: 15ft | |
| Connectors: XLR 3P Female to 1/4" Mono Male. Molded connector design enhances the strength of the XLR microphone cables. Nickel plated connectors. Length: 25ft | |
| Connectors: XLR 3P Female to 1/4" Mono Male. Molded connector design enhances the strength of the XLR microphone cables. Nickel plated connectors. Length: 50ft | |
| Connectors: XLR 3P Female to 1/4" Mono Male. Molded connector design enhances the strength of the XLR microphone cables. Nickel plated connectors. Length: 6ft | |
| Connects any stereo audio devices. This 1 foot 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable... | |
| Connects any stereo audio devices. This 100 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable... | |
| Connects any stereo audio devices. This 12 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable... | |
| Connects any stereo audio devices. This 2 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable... | |
| Connects any stereo audio devices. This 25 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable... | |
| Connects any stereo audio devices. This 50 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable... | |
| Connects any stereo audio devices. This 6 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable... | |
| Connects any stereo audio devices. This 75 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable... | |
| High Quality S-Video cable and TOS Digital Optical Audio Cable 12ft all in one. Ideal for connecting DVD players, satellite receivers, etc. Gold-plated S-Video Connectors. | |
| High Quality S-Video cable and TOS Digital Optical Audio Cable 3ft all in one. Ideal for connecting DVD players, satellite receivers, etc. Gold-plated S-Video Connectors. | |
| High Quality S-Video cable and TOS Digital Optical Audio Cable 6ft all in one. Ideal for connecting DVD players, satellite receivers, etc. Gold-plated S-Video Connectors. | |
| Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male +... | |
| Ideal for connecting CD-ROM audio with this universal audio cable. | |
| Make the most of multimedia applications by choosing cables that deliver clean, noise-free sound. SFCable.com, the premier supplier of CD ROM-to-sound card cabling solutions in the industry, CD ROM audio... | |
| Our 100ft XLR to 1/4" Mono Plug Microphone cable is ideal for Studios, Pro Sound, & DJ's. It's also great for school speech or karaoke. | |
| Our 10ft XLR to 1/4" Mono Plug Microphone cable is ideal for Studios, Pro Sound, & DJ's. It's also great for school speech or karaoke. | |
| Our 15ft XLR to 1/4" Mono Plug Microphone cable is ideal for Studios, Pro Sound, & DJ's. It's also great for school speech or karaoke. | |
| Our 25ft XLR to 1/4" Mono Plug Microphone cable is ideal for Studios, Pro Sound, & DJ's. It's also great for school speech or karaoke. | |
| Our 50ft XLR to 1/4" Mono Plug Microphone cable is ideal for Studios, Pro Sound, & DJ's. It's also great for school speech or karaoke. | |
| Our 6ft XLR to 1/4" Mono Plug Microphone cable is ideal for Studios, Pro Sound, & DJ's. It's also great for school speech or karaoke. | |
| Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 100ft 18/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. | |
| Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 100ft. 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack... | |
| Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 12AWG Bulk Polarized Speaker Wire Spool. Polarized Bare Copper-tinned. Ultra-flexible jacket for easy installation. Flexible clear... | |
| Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 16AWG Bulk Polarized Speaker Wire Spool. Polarized Bare Copper-tinned. | |
| Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 500ft. 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack... | |
| Our Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost.. 50ft 24/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. | |
| Our premium 100ft XLR Male/Female Microphone cable designs for Studios, Pro Sound, & DJ's. | |
| Our premium 10ft XLR Male/Female Microphone cable designs for Studios, Pro Sound, & DJ's. | |
| Our premium 15ft XLR Male/Female Microphone cable designs for Studios, Pro Sound, & DJ's. | |
| Our premium 25ft XLR Male/Female Microphone cable designs for Studios, Pro Sound, & DJ's. | |
| Our premium 50ft XLR Male/Female Microphone cable designs for Studios, Pro Sound, & DJ's. | |
| Our premium 6ft XLR Male/Female Microphone cable designs for Studios, Pro Sound, & DJ's. | |
| Our premium XLR Microphone cable designs for Studios, Pro Sound, & DJ's. 3ft XLR 3P Male/Female Microphone Cable. Heavy Duty Flexible Rubber Jacket. Metal 3 Pin XLRs On Each End. | |
| Our standard RCA audio cable with a high quality video cable. The video cable is thicker than our standard RCAs with gold plated tips for improved video signal transfer and... | |
| Perfect for joining your audio devices with 2.5mm jacks. Ideal for connecting Cell phones and other portable media devices with smaller jacks. Connectors: 2.5mm Stereo Plug (Male) to 2.5mm StereoPlug... | |
| Provides high-definition video signal transfer between HD TVs, DVD players or monitors for optimum picture resolution and color. 3-Video (Red, Green, Blue) + 2-Audio (Black, White). Component video RCA interconnects. | |
| QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter... | |
| QVS 12ft HDTV 5RCA Premium Component Audio and Video Combo Cable Kit. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component audio and video connectors. This... | |
| QVS 25ft HDTV 5RCA Premium Component Audio and Video Combo Cable Kit. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component audio and video connectors. This... | |
| QVS 35ft HDTV 5RCA Premium Component Audio and Video Combo Cable Kit. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component audio and video connectors. This... | |
| QVS 50ft HDTV 5RCA Premium Component Audio and Video Combo Cable Kit. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component audio and video connectors. This... | |
| QVS 6ft HDTV 5RCA Premium Component Audio and Video Combo Cable Kit. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component audio and video connectors. This... | |
| QVS 6ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting Connects any VGA/QXGA video with audio to any computer, switch or splitter... | |
| QVS1000ft HDTV 5RCA Premium Component Audio and Video Combo Cable Kit. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component audio and video connectors. This premium... | |
| RCA Video Patch Cord. Low-loss fully shielded RCA dubbing cable. Applications include home theater, DSS receivers, S-video VCRs, camcorders and DVD players. 1 RG59-Video + shielded audio conductor. Fully molded... | |
| SF Cable 100ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech, a home karaoke and other audio use. | |
| SF Cable 10ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech, a home karaoke and other audio use. | |
| SF Cable 15ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech, a home karaoke and other audio use. | |
| SF Cable 25ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech, a home karaoke and other audio use. | |
| SF Cable 50ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech, a home karaoke and other audio use. | |
| SF Cable 6ft XLR 3P Female to 1/4 inch Stereo Male Cable is perfect for many applications like school speech, a home karaoke and other audio use. | |
| SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 100ft 22/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil... | |
| SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 50ft 14/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil... | |
| SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost. 50ft 22/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil... | |
| SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost.100ft 16/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. | |
| SF Cable Bulk Polarized Speaker Wire Spool brings you amazing quality at a low cost.50ft 18/2 CCA wire. High strand, rope lay conductors give the cable extra flexibility. Coil pack. | |
| SFCable.com, the premier supplier of CD ROM-to-sound card cabling solutions in the industry. Making the most of multimedia applications by choosing cables that deliver clean, noise-free sound. | |
| This is an extension cable for extending stereo cables with 2.5mm micro phono plugs. Perfect for extending stereo headphones that use a 2.5mm plug. Connectors: 2.5mm Stereo Plug ( Male)... | |
| Toslink is a standardized optical fiber connection system. Its most common use is in consumer audio equipment (via a "digital optical" socket) where it carries a digital audio stream between... | |
| Use this cable to convert any 2.5mm stereo jack into a 3.5mm stereo jack or to convert any 3.5mm stereo plug into a 2.5mm stereo plug.Ideal for A/V digital editing,... | |
| Use this cable to convert any 2.5mm stereo jack into a 3.5mm stereo plug or to convert any 3.5mm stereo plug into a 2.5mm stereo plug. Connectors: 2.5mm male stereo... |