SFCable.com Datasheets for Plugin Style Surge Suppressors
Plugin style surge suppressors plug into wall outlets to protect equipment from transient overvoltages.
Plugin Style Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| 3-Outlet Power Strip 0.66ft cord AC125V, 13Amp No surge protection UL listed | |
| 6 Outlet Plug-In Surge Protector, 370 Joules UL. Plug-In Surge Protector. Surge protected wall-mounted adapters. 3-Wire NEMA 5-15 grounded outlets. High-impact ABS plastic housing. Brass grounding plug. 120VAC 15A 1875W. | |
| 6 Outlet Power Strip Metal Case 3ft 14AWG/3 power cord 110V 15A 1875W 15A circut breaker. No surge protection. High impact metal housing | |
| 6 Outlet Power Strip Plastic Case. AC125V, 15Amp circuit breaker. 90J surge suppressor 12ft Cord. LED power-on indicator UL listed | |
| 6 Outlet Surge Protector. AC125V, 15Amp circuit breaker 90J surge suppressor 3Ft Cord LED power-on indicator UL listed | |
| 6 Outlet Surge Protector. AC125V, 15Amp circuit breaker 90J surge suppressor 6Ft Cord LED power-on indicator UL listed | |
| 6-Outlet 15A Power Strip, 14AWG AC125V, 15Amp circuit breaker. No surge suppressor 1.5ft Cord LED power-on indicator Protection Cover UL listed | |
| 6-Outlet Power Strip Plastic, Perpendicular. AC125V, 15Amp circuit breaker 90J surge suppressor 3ft Cord. LED power-on indicator UL listed. | |
| 6-Outlet Power Strip, Perpendicular AC125V, 15Amp circuit breaker. No surge suppressor. 10ft Cord. LED power-on indicator UL listed | |
| 6-Outlet Power Strip. Perpendicular receptacle. Perpendicular wall plug AC125V, 15Amp, 14AWG 15Amp circuit breaker No surge suppressor 12ft Cord LED power-on indicator Rotating safety cap UL listed Black color | |
| AC125V, 15A, 1875W, 60Hz UL listed | |
| DB25 M/F 3MOV Surge Protector | |
| Heavy Duty Metal Case Power Strip, 4 + 2 Power Supply. 14AWG Power Cord 125V 15Amp 1875W. Easy cord wrap Heavy duty metal housing. 15Amp circuit breaker UL listed Length:... | |
| Heavy Duty Metal Case Power Strip, 5+3 Power Supply. 6ft 14AWG Power Cord. 125V 15Amp 1875W. Easy cord wrap. Heavy duty metal housing. 15Amp circuit breaker. UL listed. | |
| This 3-outlet Wall Surge Protector converts two outlets to three fireproof, surge-protected outlets. It also features two USB ports for charging your USB devices like smartphones, iPods, iPhones, MP3 players,... | |
| This power managed surge protector allows you to automatically power on/off devices on 4 "slave" outlet following the on/off of the device on "master" outlet. For example, connect TV to... | |
| This RF remote control surge protector allows you easily power off devices when not in use, saving both energy and money. A keychain remote switch allows you to turn off... | |
| This surge suppressor is designed to protect valuable electronic device from damaging power spikes and interference found in all electrical power sources. When this occurs, the power strip dissipates the... |