SFCable.com 1ft USB to Serial RS232 DB9 Adapter with Screw UB30-40-S

Description
The Sabrent USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port found on many devices. This adapter is designed for connections to cellular phones, PDAs, digital cameras, modems, or ISDN terminal adapters through your USB port. Simply plug your device into the adapter and the adapter into your PC or Mac. COM ports and Baud rates can be modified to desired set up. Cable Length: 1 ft Cable. Color: Black. Side Connectors: Male Thumbscrews.
Description
The Sabrent USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port found on many devices. This adapter is designed for connections to cellular phones, PDAs, digital cameras, modems, or ISDN terminal adapters through your USB port. Simply plug your device into the adapter and the adapter into your PC or Mac. COM ports and Baud rates can be modified to desired set up. Cable Length: 1 ft Cable. Color: Black. Side Connectors: Male Thumbscrews.

Suppliers

Company
Product
Description
Supplier Links
1ft USB to Serial RS232 DB9 Adapter with Screw - UB30-40-S - SFCable.com
Hayward, CA, USA
1ft USB to Serial RS232 DB9 Adapter with Screw
UB30-40-S
1ft USB to Serial RS232 DB9 Adapter with Screw UB30-40-S
The Sabrent USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port found on many devices. This adapter is designed for connections to cellular phones, PDAs, digital cameras, modems, or ISDN terminal adapters through your USB port. Simply plug your device into the adapter and the adapter into your PC or Mac. COM ports and Baud rates can be modified to desired set up. Cable Length: 1 ft Cable. Color: Black. Side Connectors: Male Thumbscrews.

The Sabrent USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port found on many devices. This adapter is designed for connections to cellular phones, PDAs, digital cameras, modems, or ISDN terminal adapters through your USB port. Simply plug your device into the adapter and the adapter into your PC or Mac. COM ports and Baud rates can be modified to desired set up. Cable Length: 1 ft Cable. Color: Black. Side Connectors: Male Thumbscrews.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number UB30-40-S
Product Name 1ft USB to Serial RS232 DB9 Adapter with Screw
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB - 10116079-Z0500YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
View Details