SFCable.com CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag 68PG-AB

Description
CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. Our patch cables are using 50 micron highest grade. Our highest grade is 50 micron, 3 prong.
Description
CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. Our patch cables are using 50 micron highest grade. Our highest grade is 50 micron, 3 prong.

Suppliers

Company
Product
Description
Supplier Links
CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag - 68PG-AB - SFCable.com
Hayward, CA, USA
CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag
68PG-AB
CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag 68PG-AB
CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. Our patch cables are using 50 micron highest grade. Our highest grade is 50 micron, 3 prong.

CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag. Solid and stranded:Solid wire consists of one piece of metal wire. Stranded wire is composed of a bundle of thinner wires. Choose the same type of plug as the wire you are using. 6, 30, and 50 micron : Thickness of gold plating on contacts. Our patch cables are using 50 micron highest grade. Our highest grade is 50 micron, 3 prong.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number 68PG-AB
Product Name CAT5E RJ45 Plug Stranded Wire 50U 100 pcs per Bag
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Modular Jack - 92266-005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details