SFCable.com Datasheets for Serial Cables
Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more
| Product Name | Notes |
|---|---|
| 10ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are... | |
| 15ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are... | |
| 1ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are... | |
| 1ft USB A Male to A Female Cable with Panel Mount | |
| 3ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are... | |
| 3ft USB 2.0 Mini 5Pin Male to Male Cable Version 2.0 | |
| 3ft USB 2.0 Mini-B 4Pin Male to Male Cable Version 2.0 | |
| 3ft USB A Male to A Female Cable with Panel Mount | |
| 6ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are... | |
| 6ft USB 2.0/Mini USB Cable A Male/Mini 4 Pin Male | |
| 6ft USB A Male to A Female Cable with Panel Mount | |
| 9-pin to 4-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up... | |
| 9-pin to 6-pin FireWire 800/400 cable lets you connect a FireWire 800 device to a FireWire 400 device. It supports all the advantages of FireWire including simultaneous connection of up... | |
| Add custom color lighting style to any computer or USB device . USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B... | |
| Cable DTE Male to Smart Serial (Cisco Equivalent) Length 6FT 1 x HD26 Male 1 x DB15 Female | |
| Cable DTE Male to Smart Serial (Cisco Equivalent) Length 6FT 1 x HD26 Male 1 x DB25 Male | |
| Connectors: 1 x IEEE1394 9-pin Male, 1 x IEEE1394 9-pin Male. For apple notebooks and other FireWire devices. FireWire 800 allows for speeds of up to 800 Mpbs. Maximizes conductivity. | |
| Connectors: SVGA HDDB15 Male + USB Cable Standard USB-A. Connectors: SVGA HDDB15 Female + USB Cable Standard USB-B. Ideal for connecting USB Style KVM Switches to the Computer. Premium Quality... | |
| Extend USB2.0 up to 50Ft (15m). Connector: A male to A female. Data transfer up to 480Mbps. Plug and play. No external power required. Win 98/2K/XP/Vista/7, Mac OS 9.0 or... | |
| Extend USB2.0 up to 65Ft (20m). Connector: A male to A female. Data transfer up to 480Mbps. Plug and play. No external power required. Win 98/2K/XP/Vista/7, Mac OS 9.0 or... | |
| Extend USB2.0 up to 80Ft. Connector: A male to A female. Data transfer up to 480Mbps. Plug and play. No external power required. Win 98/2K/XP/Vista/7, Mac OS 9.0 or higher. | |
| Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 4-pin to 4pin. Type: Firewire IEEE1394. Length:... | |
| Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 4pin. Type: Firewire IEEE1394. Length:... | |
| Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 6pin. Type: Firewire IEEE1394. Length:... | |
| Ideal for connecting PC and device with USB A-female. Connector such as switch box. Connectors: USB Type A Male to Type A male. PC and Mac compatible. Supports up to... | |
| Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure, that require an A-Male device connection. Connectors: USB Type A... | |
| Ideal for connecting your PC or Mac to any peripheral device, such as your printer, scanner, or hard drive enclosure. Connectors: USB Type A Male to USB Type B Male. | |
| Ideal for extending your existing USB Cable. USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. Connectors: USB Type A Male to Type A... | |
| Ideal for extending your USB cable.Connectors: USB Type A Male to USB Type A Female. Transfer rates up to 5 Gbit/s (640 MB/s) which is 10x faster than the USB... | |
| Linkskey C-KVM-SU10 is a Hi-Res KVM cable manufactured with color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to ensure... | |
| Linkskey KVM-SC10 is a Hi-Res KVM cable manufactured with three color-coded connectors under one jacket to prevent cables tangling and minimize desktop clutter. Made from premium quality coaxial cable to... | |
| Need to extend your USB cable without signal loss? This USB 2.0 Active Repeater Cable can easily extend your USB 2.0 cable of 12 meters; you can even cascade these... | |
| Supply both power and data connections between a host computer (desktop, laptop & notebook) USB ports and external USB storage and eliminates the needs for a power adapter. | |
| The cable is designed to charge the power of device NOT for data transfer data. Connectors: 1 x USB 2.0 A to 1 x Mini B / 1 x Micro... | |
| The High-Speed USB File Transfer Adapter is the premier file and data sharing solution for MAC users. The Go! Suite utility software is already embedded on the High-Speed USB File... | |
| The High-Speed USB File Transfer Adapter is the premier file and data sharing solution for PC users. The EasySuite utility software is already embedded on the High-Speed USB File Transfer... | |
| The Micro-USB connector is now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. 8"... | |
| The Micro-USB connector is now being widely adopted by cellphone and PDA manufacturers. These include various types of battery chargers, allowing Micro-USB to be the single external cable link. Connectors:... | |
| The usb 2.0 Active Repeater Cable acts as a single port hub, which means that multiple cables can be cascaded (up to 5 to increase the distance between your computer... | |
| The USB/Parallel Converter is the easiest way to connect your parallel device to the USB port on your PC. This product operates as a bridge between one USB port and... | |
| The VAD-1140 USB 4 Ports Extender Hub extends any USB peripheral (USB Cameras, printers, scanners, and so on) device up to 150 feet from your computer. The simple plug-n-play device... | |
| This unique USB Extender lets you locate your USB device or hub up to 150 feet from your computer, overcoming the typical 15-foot USB cable limitation. Patented ASIC technology conditions... | |
| This USB-to-PS/2* adapter converts PS/2 Keyboard and Mouse to the USB port on your system. The hot-plug feature allows devices to be connected or disconnected without powering down the system. | |
| USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging... | |
| USB 2.0 Version Computer USB to VCR Camera Cable. Connectors: USB Type A Male to USB Mini B 4 Pin Male. Transfer rates up to 480Mbps depending on USB version. | |
| USB 3.0 A male to B micro male connector 28AWG.Length: 3 Feet | |
| USB Extension thru CAT5e Cable. This unique USB Extender lets you locate your USB device or hub up to 150 feet from your computer, overcoming the typical 15-foot USB cable... | |
| USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC... | |
| USB3.0 A male to B micro male connector. 28AWG. Length: 6 Feet |