SFCable.com Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| MFP and Storage Server TL-PS310U is ideal for sharing USB connected devices across a home or office network. The device is compatible with the majority of printers and multi-function printers... | |
| PCI Bus dual (2) 16C550 serial ports card. Fully compliant with PCI 2.1 and IEEE 1284 specifications. Faster transfer rate of Up 1Mbytes/sec (serial). 16-byte transmitter-receiver FIFO. Supports digital cameras,... | |
| Print servers give businesses the ability to streamline their printing requirements by taking commonly used printers, multifunction products, and all-in-ones, and connecting them to a network. This allows for more... | |
| PS110U print server allows you to take the computer out of the loop while setting up a printing network. All that is needed is to connect the PS110U to a... | |
| Supports 2 x 16550 fast Uart serrial ports and 1 x ECP/EPP Parallel port. Plug-n-Play; Automatically selects IRQ and I/O address. Supports IRQ Sharing. 16 byte transmit-receive FIFO. SerialData transfer... | |
| This 2.4GHz RF Wireless Presenter will offer you increased control for more effective presentations. Please read this manual to learn valuable information about the proper use and installation. With this... |