SFCable.com Display Port Male to DVI Female Adapter AD-DDMF

Description
These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port to DVI female.The gold plated interface ensures the highest performance. DisplayPort v1.1 Compliant. Supports greater than 2048 x 1536 resolution at 24-bit color depths. Supports a minimum of 1080p resolution at 24bpp, 50/60Hz at 15 Meters. Supports 8-bit & 10-bit Deep Color. Supports video Bandwidth up to 10.8Gpbs.
Description
These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port to DVI female.The gold plated interface ensures the highest performance. DisplayPort v1.1 Compliant. Supports greater than 2048 x 1536 resolution at 24-bit color depths. Supports a minimum of 1080p resolution at 24bpp, 50/60Hz at 15 Meters. Supports 8-bit & 10-bit Deep Color. Supports video Bandwidth up to 10.8Gpbs.

Suppliers

Company
Product
Description
Supplier Links
Display Port Male to DVI Female Adapter - AD-DDMF - SFCable.com
Hayward, CA, USA
Display Port Male to DVI Female Adapter
AD-DDMF
Display Port Male to DVI Female Adapter AD-DDMF
These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port to DVI female.The gold plated interface ensures the highest performance. DisplayPort v1.1 Compliant. Supports greater than 2048 x 1536 resolution at 24-bit color depths. Supports a minimum of 1080p resolution at 24bpp, 50/60Hz at 15 Meters. Supports 8-bit & 10-bit Deep Color. Supports video Bandwidth up to 10.8Gpbs.

These high quality adapters are designed to meet or exceed your highest high definition multimedia requirements. Convert a Display Port to DVI female.The gold plated interface ensures the highest performance. DisplayPort v1.1 Compliant. Supports greater than 2048 x 1536 resolution at 24-bit color depths. Supports a minimum of 1080p resolution at 24bpp, 50/60Hz at 15 Meters. Supports 8-bit & 10-bit Deep Color. Supports video Bandwidth up to 10.8Gpbs.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Electrical Connectors
Product Number AD-DDMF
Product Name Display Port Male to DVI Female Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SATA & Micro SATA - 1735452-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details